EN
  • EN
  • DE

ADL5331ACPZ-R7

Part No ADL5331ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description BROADBAND DIFFERENTIAL VGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 1MHz to 1.2GHz
Gain 15dB
Noise Figure 9dB
RF Type CATV
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 240mA
Test Frequency 900MHz
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 008913-ADL5331ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5331ACPZ-R7 CAD Model

Description

The ADL5331ACPZ-R7 is a high-performance RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to deliver exceptional signal amplification in a wide range of wireless applications, including telecommunications, satellite systems, and broadband networks.

Key Features:

  • Frequency Range: The ADL5331ACPZ-R7 operates over a broad frequency range, making it suitable for various RF applications.
  • High Linearity: It offers high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this amplifier ensures a clear signal by minimizing the addition of unwanted noise during amplification.
  • Single Power Supply: The device operates on a single power supply, simplifying the power management in the system design.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5331ACPZ-R7 is designed for space-constrained applications.
  • RoHS Compliant: The product adheres to the RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly and suitable for use in various global markets.

Applications:

  • Cellular Base Stations
  • Wireless Infrastructure
  • RF/IF Gain Blocks
  • Broadband Wireless Access Systems
  • Test Equipment and Sensors

The ADL5331ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality RF components that enhance the performance and reliability of wireless systems. Its robust design and advanced features ensure that it can meet the demanding requirements of modern RF communication networks. With the ADL5331ACPZ-R7, system designers and engineers can expect improved signal strength, extended range, and overall superior performance in their RF applications.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6400 $58.5600
9+ $12.0124 $108.1116
13+ $11.6370 $151.2810
18+ $11.2616 $202.7088
23+ $10.8862 $250.3826
31+ $9.7600 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,162 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess