EN
  • EN
  • DE

ADL5202ACPZ-R7

Part No ADL5202ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA DUAL LN 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 700MHz
P1dB 19.5dBm
Gain 20dB
Noise Figure 7.5dB
Supply Voltage - Operating 5V
Operating Supply Current 210mA
Test Frequency 700MHz
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008910-ADL5202ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5202ACPZ-R7 CAD Model

Description

Product Overview: ADL5202ACPZ-R7 from Analog Devices Inc.

The ADL5202ACPZ-R7 is a high-performance, dual, digitally controlled variable gain amplifier (DVGA) developed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is designed to offer precise gain control, high linearity, and a low noise figure, making it an ideal choice for a variety of demanding applications, including wireless infrastructure, medical imaging systems, and broadband communication platforms.

Key Features and Benefits

  • Dual Variable Gain Amplifier: The ADL5202ACPZ-R7 contains two independent VGAs, allowing for flexible and complex signal chain designs.
  • Digital Gain Control: Gain control is managed digitally, which provides users with precise and repeatable gain settings. The gain can be adjusted over a 31.5 dB range in 0.5 dB steps, offering fine-tuning capabilities for signal amplification.
  • High Linearity: The device maintains high linearity across its operating range, ensuring signal integrity and reducing distortion in high-performance systems.
  • Low Noise Figure: With a low noise figure, the ADL5202ACPZ-R7 preserves the signal-to-noise ratio of the input signal, which is critical for applications requiring high signal clarity.
  • Wide Frequency Range: The device operates over a broad frequency range, making it versatile for use in both low and high-frequency applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5202ACPZ-R7 saves valuable board space without compromising performance.

Applications

The versatility of the ADL5202ACPZ-R7 allows it to be integrated into various application areas, including:

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • Broadband communication systems
  • Instrumentation and control systems
  • Medical imaging equipment (e.g., ultrasound, MRI)

Analog Devices Inc. has engineered the ADL5202ACPZ-R7 to meet the stringent requirements of modern electronic systems, offering designers a combination of performance, reliability, and flexibility. Whether you're developing advanced communication infrastructure or precision medical devices, this DVGA stands ready to elevate your system's capabilities.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess