EN
  • EN
  • DE

ADGS5414BCPZ

Part No ADGS5414BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NO X 8 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000231-ADGS5414BCPZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tray
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADGS5414
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ADGS5414BCPZ CAD Model

Description

Introducing the ADGS5414BCPZ by Analog Devices Inc.

The ADGS5414BCPZ is a state-of-the-art, high-performance analog multiplexer from Analog Devices Inc., a leader in the field of high-precision electronic components. This multiplexer is designed to cater to a wide range of applications that demand high-speed operation and precise signal handling, including data acquisition systems, test equipment, and industrial process controls.

At the heart of the ADGS5414BCPZ lies its robust architecture that allows for four single-pole/double-throw (SPDT) switches, providing users with the flexibility to route signals in complex analog signal chains. This component offers exceptional signal integrity with low on-resistance and on-resistance flatness, which is crucial for maintaining signal fidelity across a broad spectrum of frequencies.

The device is housed in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. With its wide operating temperature range, the ADGS5414BCPZ is engineered to perform reliably in harsh environments, making it an ideal choice for both industrial and automotive applications that require robust performance.

Featuring a 3.0 V to 5.5 V single-supply operation, this multiplexer is designed for ease of use and compatibility with a variety of power systems. Additionally, it offers a fast switching speed and a low charge injection, which minimizes glitches and disturbances in the signal path, thereby ensuring cleaner and more accurate measurements.

The ADGS5414BCPZ also incorporates a comprehensive set of protection features, such as overvoltage protection, which safeguards the device against unintended voltage spikes. Furthermore, it is equipped with a power-off protection mechanism that ensures the switches remain off when the power supply is not present, preventing potential damage to the device or the system it is part of.

For engineers and designers looking for a reliable and high-performing multiplexer, the ADGS5414BCPZ from Analog Devices Inc. offers an exceptional balance of performance, versatility, and durability. Whether it's for critical industrial processes or sophisticated measurement systems, this component is designed to meet the most demanding requirements and ensure the integrity of your signal chain.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5159 $57.0318
5+ $23.3976 $116.9880
7+ $22.6665 $158.6655
10+ $21.9353 $219.3530
12+ $21.2041 $254.4492
16+ $19.0106 $304.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess