EN
  • EN
  • DE

ADG888BCBZ-REEL

Part No ADG888BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 0.4 OHM CMOS, Dual DPDT Switch in WLCSP/LFCSP/TSSOP Packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140493-ADG888BCBZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG888BCBZ-REEL CAD Model

Description

Analog Devices ADG888BCBZ-REEL

The ADG888BCBZ-REEL from Analog Devices Inc. is a highly integrated, dual 2:1 multiplexer/demultiplexer switch that exemplifies the cutting-edge technology for which Analog Devices is renowned. This component is part of the extensive range of semiconductor devices and solutions that Analog Devices offers to cater to a variety of electronic applications, particularly in signal processing.

Constructed with the company's proprietary iCMOS® (industrial CMOS) process, the ADG888 is optimized for low power, high-speed, and robust ESD (Electrostatic Discharge) performance. This makes it an ideal choice for applications that require efficient power consumption and high reliability, such as battery-powered portable devices, communication systems, and data acquisition equipment.

The ADG888BCBZ-REEL is provided in a compact 10-lead MSOP (Mini Small Outline Package) that is suited for space-constrained designs. Its small form factor, coupled with its wide operating temperature range of -40°C to +125°C, allows for its use in a diverse array of environments and applications.

Key features of the ADG888BCBZ-REEL include:

  • Low on-resistance (typically 0.5 Ω)
  • Single 1.8 V to 5.5 V power supply operation
  • 3.2 Ω on-resistance flatness
  • Low power consumption (less than 0.01 µW in power-down mode)
  • Fast switching times (tON of 20 ns and tOFF of 10 ns)
  • High ESD protection (>2 kV HBM)
  • Break-before-make switching action

With its dual-channel configuration, the ADG888BCBZ-REEL can be used to switch analog signals, audio signals, and digital signals up to the power supply rails. Its versatility is further enhanced by its ability to operate with single or dual supplies, giving designers the flexibility to integrate it into a wide range of circuit designs.

Supplied in a reel packaging format, the ADG888BCBZ-REEL is suitable for automated assembly processes, streamlining manufacturing and ensuring consistency and reliability in mass-produced electronic products. Whether you're designing for consumer electronics, industrial instrumentation, or medical devices, the ADG888BCBZ-REEL from Analog Devices Inc. is an excellent choice for your multiplexing and signal routing needs.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9464 $75.8928
4+ $31.1353 $124.5412
6+ $30.1628 $180.9768
8+ $29.1892 $233.5136
11+ $28.2167 $310.3837
14+ $25.2980 $354.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess