EN
  • EN
  • DE

ADG852BCPZ-REEL7

Part No ADG852BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX1 850MOHM 10LFCSP / 1 Circuit IC Switch 2:1 850mOhm 10-LFCSP-UQ (1.6x1.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 850mOhm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 23ns, 8.5ns
-3db Bandwidth 100MHz
Charge Injection 30pC
Channel Capacitance (CS(off), CD(off)) 19.5pF
Current - Leakage (IS(off)) (Max) 10pA (Typ)
Crosstalk -73dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFQFN, CSP
Supplier Device Package 10-LFCSP-UQ (1.6x1.3)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 713400-ADG852BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG852BCPZ-REEL7 CAD Model

Description

Product Overview: ADG852BCPZ-REEL7

The ADG852BCPZ-REEL7 is a high-performance, single-pole double-throw (SPDT) switch from Analog Devices Inc., designed for use in a wide range of applications including communication systems, data acquisition, and audio/video signal routing. With its compact LFCSP (Lead Frame Chip Scale Package) footprint, this switch is an excellent choice for space-constrained designs that require high switching speeds and low on-resistance.

Key Features

  • Low Voltage Operation: The switch operates at a single supply voltage ranging from 1.8V to 5.5V, making it suitable for battery-powered devices and low-voltage data acquisition systems.
  • Low On-Resistance: The ADG852BCPZ-REEL7 boasts a low on-resistance (typically 0.5 ohms), which minimizes signal attenuation and power loss, ensuring high signal integrity.
  • Fast Switching Speeds: With fast switching times (t_ON and t_OFF) of typically 0.5ns and 0.2ns respectively, this switch is ideal for applications that require rapid signal routing.
  • High Current Handling: The device can handle continuous current up to 300mA, making it robust for various signal switching applications.
  • ESD Protection: The switch includes ESD protection circuitry, which guards against electrostatic discharge events, enhancing the reliability and longevity of the product.
  • Extended Temperature Range: The switch is operational over an industrial temperature range of -40°C to +125°C, suitable for harsh environment applications.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Portable Devices
  • Test Equipment

The ADG852BCPZ-REEL7 is supplied in a tape and reel format for automated assembly processes, denoted by the suffix "REEL7". This packaging method facilitates efficient handling and placement during manufacturing, making it a practical choice for high-volume production. With its combination of low power consumption, high-speed performance, and compact size, the ADG852BCPZ-REEL7 from Analog Devices Inc. is a versatile component that meets the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and support tools, designers are encouraged to consult the official datasheet and product resources available from Analog Devices Inc.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,504 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess