EN
  • EN
  • DE

ADG836LYRMZ-REEL7

Part No ADG836LYRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 650 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 1.65 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 26ns, 7ns
-3db Bandwidth 57MHz
Charge Injection 40pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767886-ADG836LYRMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG836L
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG836LYRMZ-REEL7 CAD Model

Description

Product Overview: ADG836LYRMZ-REEL7

The ADG836LYRMZ-REEL7 is a high-performance, dual single-pole/double-throw (SPDT) switch from Analog Devices Inc., designed for precision analog and digital signal switching applications. This compact and versatile component is part of Analog Devices' renowned portfolio of switch and multiplexer devices, offering reliable performance for a wide range of systems.

Key Features

  • Low On-Resistance: The device features a low on-resistance (Ron) that typically ranges from 0.5Ω to 1.0Ω, ensuring minimal signal attenuation and distortion when the switch is in the ON state.
  • Single Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered devices and portable applications.
  • Fast Switching: The ADG836LYRMZ-REEL7 provides fast switching times, with a typical tON of 10ns and tOFF of 6ns, allowing for quick signal routing and reducing latency in critical applications.
  • Low Power Consumption: With ultra-low power consumption, this switch is ideal for power-sensitive applications, contributing to the extended battery life of portable devices.
  • High ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Applications

The ADG836LYRMZ-REEL7 is highly versatile and can be used in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Portable and battery-powered devices

Packaging and Quality

Supplied in a compact 10-lead MSOP (Mini Small Outline Package) footprint, the ADG836LYRMZ-REEL7 is designed to save space on printed circuit boards (PCBs). The component is provided in tape and reel packaging, denoted by the "REEL7" suffix, which is suitable for automated pick-and-place manufacturing processes, ensuring efficient assembly and reduced production costs.

Analog Devices Inc. is known for its commitment to quality, and the ADG836LYRMZ-REEL7 is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications where precision switching is necessary.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess