EN
  • EN
  • DE

ADG802BRMZ

Part No ADG802BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 300 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 45ns, 15ns
-3db Bandwidth 12MHz
Charge Injection 50pC
Channel Capacitance(CS off, CD off) 180pF, 180pF
Max Leakage Current (IS off) 250pA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1014421-ADG802BRMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG802BRMZ CAD Model

Description

ADG802BRMZ - High-Performance CMOS RF Switch by Analog Devices Inc.

The ADG802BRMZ is a state-of-the-art single-pole, single-throw (SPST) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This RF switch is designed for use in a wide range of applications, including wireless communication systems, satellite and cable TV tuners, and other RF signal processing circuits. The device is tailored to meet the stringent requirements of high-frequency signal routing, providing a reliable solution for designers looking to optimize their RF and microwave signal chains.

Constructed using Analog Devices Inc.'s advanced silicon CMOS process, the ADG802BRMZ offers excellent performance characteristics that include low insertion loss, high isolation, and minimal distortion. These features make it an ideal choice for precise signal management in both transmit and receive paths of RF systems. The switch operates over a broad frequency range, ensuring versatility across different applications and standards.

One of the key advantages of the ADG802BRMZ is its low power consumption, which is critical for battery-powered devices where energy efficiency is paramount. The switch also exhibits fast switching times, allowing for rapid signal transition which is vital in high-speed communication systems. Moreover, the ADG802BRMZ is designed to handle high power levels, ensuring signal integrity even under demanding conditions.

The ADG802BRMZ comes in a compact MSOP (Mini Small Outline Package) footprint, which allows for space-saving on PCBs and is suitable for high-density circuit designs. This package is RoHS compliant and features an operating temperature range of -40°C to +85°C, providing robust performance in diverse environmental conditions.

In summary, the ADG802BRMZ from Analog Devices Inc. is a high-performance CMOS RF switch that offers low insertion loss, high isolation, and low power consumption. Its compact size and broad operating temperature range make it a flexible choice for engineers looking to enhance their RF applications with a reliable and efficient switching solution.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2302 $50.6114
17+ $5.9325 $100.8525
27+ $5.7471 $155.1717
36+ $5.5617 $200.2212
47+ $5.3763 $252.6861
63+ $4.8202 $303.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess