EN
  • EN
  • DE

ADG794BRQZ-REEL7

Part No ADG794BRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 7 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 3.3V, 5V
Max Switch Time (Ton,Toff) 7ns, 5ns (Typ)
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 8pF, 14pF
Max Leakage Current (IS off) 1pA (Typ)
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 008896-ADG794BRQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG794BRQZ-REEL7 CAD Model

Description

The ADG794BRQZ-REEL7 is a high-performance, monolithic CMOS RF/Video 4:1 multiplexer from Analog Devices Inc. This component is designed for signal routing applications that require very low distortion and high isolation between channels, making it ideal for use in various RF systems, video signal processing, and other high-frequency applications.

Key Features

  • Frequency Range: The ADG794 operates at a wide frequency range, supporting signals from DC up to 2000 MHz, providing versatility for different RF and video applications.
  • Low Insertion Loss: It boasts a low insertion loss of typically 1.1 dB at 100 MHz, ensuring minimal signal attenuation through the switch.
  • High Isolation: With a high isolation of -30 dB at 1 GHz, the device prevents signal leakage between channels, maintaining signal integrity.
  • Single Supply Operation: The ADG794 can operate from a single 3 V to 5 V power supply, simplifying power management in system designs.
  • Non-reflective Switch: The non-reflective design of the switch ports ensures that any off-state signals are terminated within the switch, reducing signal reflections that can degrade performance.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, withstanding up to 2 kV Human Body Model (HBM), safeguarding the device during handling and operation.

Applications

The ADG794BRQZ-REEL7 is suitable for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Base station equipment
  • Video signal routing
  • Test equipment and instrumentation
  • High-frequency signal processing

Package and Quality

The device is available in a 16-lead QSOP (Quarter Size Outline Package) and is part of the REEL7 tape and reel packaging, which facilitates automated pick-and-place manufacturing processes. Analog Devices Inc. ensures high quality and reliability, with rigorous testing and compliance with industry standards.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4653 $51.2855
85+ $1.2023 $102.1955
130+ $1.1647 $151.4110
180+ $1.1272 $202.8960
230+ $1.0896 $250.6080
310+ $0.9769 $302.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess