EN
  • EN
  • DE

ADG788BCPZ

Part No ADG788BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.5ohm, 1.8V to 5.5V, +2.5V, -2.5V Triple/Quad SPDT Switches in Chip Scale Packages | IC SWITCH QUAD SPDT 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Switch Circuit SPDT
On-State Resistance (Maximum) 4.5Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 21ns, 10ns
-3db Bandwidth 160MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number ADG788
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1140470-ADG788BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG788BCPZ CAD Model

Description

The ADG788BCPZ is a high-performance, dual 2:1 multiplexer/demultiplexer manufactured by Analog Devices Inc., designed to deliver precision signal routing in various applications. This versatile component is part of the ADG788 series and is known for its low on-resistance and low crosstalk, making it an excellent choice for high-frequency data streams and analog signals.

Key Features

  • Low Voltage Operation: The ADG788BCPZ operates at a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered devices and low-voltage systems.
  • Low On-Resistance: It boasts a typical on-resistance of just 4 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk: The device's design minimizes signal interference, providing cleaner and more accurate signal routing.
  • Fast Switching Times: With tON and tOFF times of typically 0.5ns, the ADG788BCPZ can handle high-speed signals with ease.
  • Dual 2:1 Multiplexer/Demultiplexer Configuration: This configuration allows for flexible signal routing options within a circuit.
  • ESD Protection: The device features input and output protection against electrostatic discharge, enhancing its robustness for industrial applications.

Applications

The ADG788BCPZ is suitable for a wide range of applications, including but not limited to:

  • Audio and Video Routing
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Automatic Test Equipment

Package and Quality

The component is offered in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-saving on the PCB. The ADG788BCPZ meets stringent quality standards, ensuring reliability and performance consistency for critical applications.

Conclusion

The ADG788BCPZ from Analog Devices Inc. represents a blend of high-performance specifications and versatile functionality. Its low-voltage operation, fast switching, and robust design make it an ideal choice for designers looking to optimize their signal routing solutions in compact and energy-efficient electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,250 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess