EN
  • EN
  • DE

ADG787BCBZ-500RL7

Part No ADG787BCBZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 2X1 10WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 3 Ohm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 19ns, 5ns
-3db Bandwidth 145MHz
Charge Injection 14pC
Channel Capacitance(CS off, CD off) 16pF
Max Leakage Current (IS off) 50pA (Typ)
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 10-WLCSP (2.0x1.5)
Win Source Part Number 008894-ADG787BCBZ-500RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG787BCBZ-500RL7 CAD Model

Description

The ADG787BCBZ-500RL7 is a state-of-the-art CMOS analog multiplexer/demultiplexer from Analog Devices Inc., renowned for its high-performance semiconductor solutions. This component is part of a family of monolithic CMOS devices designed to provide high-speed, low-power switching of analog and digital signals.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) that typically stands at 4 ohms, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: It operates from a single 2.5V to 5.5V power supply, making it versatile for various applications and simplifying power management.
  • Dual 2:1 Mux/Demux Configuration: The ADG787BCBZ-500RL7 offers a dual 2:1 multiplexer/demultiplexer configuration, providing flexibility in routing signals in complex circuits.
  • Low Power Consumption: With its CMOS construction, the device consumes very low power, which is crucial for battery-powered and energy-efficient systems.
  • High Switching Speed: The device boasts fast switching times, with turn-on and turn-off times typically less than 20 ns, catering to applications requiring high-speed signal processing.
  • ESD Protection: It includes enhanced ESD (Electrostatic Discharge) protection, which safeguards the device against static damage during handling and operation.

Applications

The ADG787BCBZ-500RL7 is suitable for a myriad of applications, including but not limited to:

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement
  • Automotive Infotainment Systems

Package and Quality

The product is available in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant, minimizing the PCB space required. It is also provided in tape and reel form to facilitate automated assembly processes. The part number ADG787BCBZ-500RL7 denotes that the device is provided in a 500-unit reel, suitable for high-volume production environments. Analog Devices Inc. maintains rigorous quality standards, ensuring that the ADG787BCBZ-500RL7 meets the requirements of even the most demanding applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7567 $52.3237
26+ $3.9029 $101.4754
40+ $3.7810 $151.2400
55+ $3.6590 $201.2450
71+ $3.5370 $251.1270
95+ $3.1711 $301.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,322 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess