EN
  • EN
  • DE

ADG779BKSZ-R2

Part No ADG779BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name ADG779
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG779BKSZ-R2TR, ADG779BKSZ-R2DKR, ADG779BKSZ-R2CT, ADG779BKSZ-R2-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860055-ADG779BKSZ-R2
Ultra Librarian 3D Model Ultra Librarian ADG779BKSZ-R2 CAD Model

Description

Analog Devices Inc. ADG779BKSZ-R2 Overview

The ADG779BKSZ-R2 is a high-performance, compact CMOS switch from Analog Devices Inc., designed to deliver efficient and reliable performance for a wide range of applications. This switch is well-suited for use in portable devices due to its small size and low power consumption. It operates over a single 1.8 V to 5.5 V supply range, making it versatile for various systems.

Key Features

  • Low On-Resistance: The device offers a low on-resistance (typically 0.4 ohms), which minimizes signal distortion and ensures a high signal integrity.
  • Single Supply Operation: The ADG779BKSZ-R2 is capable of operating from a single 1.8 V to 5.5 V supply, providing design flexibility for various applications.
  • Fast Switching Times: With tON of 0.25 µs and tOFF of 0.2 µs, the switch provides rapid response times, which is essential for high-speed signal processing.
  • Low Power Consumption: It features ultra-low power consumption, which is critical for battery-powered devices, extending their operational lifespan.
  • Miniature Package: The ADG779BKSZ-R2 comes in a tiny 6-lead SC70 package, making it ideal for space-constrained applications.

Applications

The versatility of the ADG779BKSZ-R2 allows it to be used in various applications, including:

  • Power routing
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable and battery-powered devices

Product Specifications

The ADG779BKSZ-R2 switch offers excellent performance with its broad operating temperature range of -40°C to +125°C, ensuring reliability in harsh environments. The device also features a 2.5 ohm maximum on-resistance flatness, which contributes to consistent performance across the entire signal range.

Additionally, the product comes with ESD protection, safeguarding it against electrostatic discharges that can occur during handling or operation. This feature enhances the robustness and longevity of the switch, making it a reliable choice for sensitive applications.

In summary, the ADG779BKSZ-R2 from Analog Devices Inc. is a high-quality, versatile switch that offers low on-resistance, fast switching, and low power consumption, all packed into a small footprint, making it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6036 $51.3152
67+ $1.5021 $100.6407
104+ $1.4514 $150.9456
149+ $1.3499 $201.1351
193+ $1.2992 $250.7456
241+ $1.2484 $300.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,360 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess