EN
  • EN
  • DE

ADG774ABRQZ

Part No ADG774ABRQZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3 V to 5 V
Max Switch Time (Ton,Toff) 12ns, 6ns
-3db Bandwidth 400MHz
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 5pF, 7.5pF
Max Leakage Current (IS off) 100pA
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 083633-ADG774ABRQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian ADG774ABRQZ CAD Model

Description

Product Overview: ADG774ABRQZ

The ADG774ABRQZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This device features low on-resistance and low on-resistance flatness, making it an excellent choice for data acquisition systems, communication systems, and various other applications that require high-speed, low-error signal routing.

Key Features

  • Low On-Resistance: The ADG774ABRQZ boasts a typical on-resistance of just 4 ohms, which contributes to minimal signal distortion and ensures efficient signal transmission.
  • Low Crosstalk: With superior isolation between channels, this multiplexer minimizes crosstalk, thereby preserving signal integrity even in complex systems.
  • Wide Voltage Range: The device operates over a wide supply voltage range of ±2.7 V to ±5.5 V, accommodating a variety of use cases and system requirements.
  • High Throughput: The ADG774ABRQZ is designed for high-speed operation, making it suitable for rapidly switching signals without significant time delay.
  • Low Power Consumption: It features a low power consumption profile, which is critical for battery-powered and energy-sensitive applications.
  • Break-Before-Make Switching: This functionality ensures that there is no momentary short circuit when switching from one channel to another.

Applications

The versatility of the ADG774ABRQZ allows it to be used in a wide range of applications, including:

  • Data acquisition systems
  • Audio and video routing
  • Communication systems
  • Relay replacement
  • Automatic test equipment

Product Specifications

The ADG774ABRQZ comes in a compact 20-lead SSOP (Shrink Small Outline Package) and is characterized for operation over the extended industrial temperature range of -40°C to +85°C. Its robust design ensures reliable performance in harsh environments, making it a trustworthy component for industrial applications.

For designers and engineers looking to incorporate a high-quality analog multiplexer into their systems, the ADG774ABRQZ from Analog Devices Inc. provides a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1914 $51.9140
24+ $4.2596 $102.2304
37+ $4.1265 $152.6805
51+ $3.9934 $203.6634
65+ $3.8603 $250.9195
87+ $3.4609 $301.0983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,593 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess