Analog Devices Inc. ADG759BCP-REEL7
The ADG759BCP-REEL7 is a cutting-edge, low voltage, CMOS analog multiplexer from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This high-performance device is part of the ADG759 series and comes in a compact 16-lead TSSOP package, making it suitable for space-constrained applications.
Designed to operate with a single 1.8V to 5.5V power supply, the ADG759BCP-REEL7 offers exceptional versatility, making it an ideal choice for a wide range of applications including data acquisition systems, communication systems, and medical equipment. This multiplexer features 4 channels with a break-before-make switching mechanism that ensures signal integrity by eliminating the possibility of momentary shorting when switching between channels.
One of the standout features of the ADG759BCP-REEL7 is its low on-resistance, typically around 4 ohms, which remains flat over the full analog signal range. This ensures minimal distortion and attenuation of the signal, which is particularly important in precision analog applications. Additionally, the device boasts low leakage currents and fast switching times, further enhancing its performance and suitability for high-speed applications.
The ADG759BCP-REEL7 also offers robust ESD (Electrostatic Discharge) protection, safeguarding the device against the potential damages from static electricity, which is crucial for maintaining long-term reliability and performance. Its extended temperature range makes it operable in various environments, from industrial to automotive settings.
The device is provided in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production. Analog Devices Inc. ensures that the ADG759BCP-REEL7 meets stringent quality and reliability standards, making it a trustworthy component for designers and engineers looking to incorporate a reliable multiplexer into their systems.
Overall, the ADG759BCP-REEL7 from Analog Devices Inc. is a superior choice for anyone in need of a high-quality, low-voltage CMOS analog multiplexer that combines functionality, efficiency, and reliability in a compact form factor.