EN
  • EN
  • DE

ADG751BRMZ-REEL

Part No ADG751BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
-3db Bandwidth 180MHz
Features T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767881-ADG751BRMZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADG751
Introduction Date April 30, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG751BRMZ-REEL CAD Model

Description

Analog Devices Inc. ADG751BRMZ-REEL

The ADG751BRMZ-REEL is a high-performance, CMOS analog switch brought to you by Analog Devices Inc., a leader in high-precision electronic components. This switch is part of the REEL packaging series, indicating that it is provided in tape and reel form for automated assembly processes, making it an ideal choice for high-volume production environments.

Constructed with Analog Devices' advanced silicon technology, the ADG751BRMZ-REEL boasts a wide signal range, which includes a dual supply range of ±2.7 V to ±5.5 V and a single supply range of +2.7 V to +5.5 V. This flexibility allows it to be used in various applications, from simple point-to-point connections to more complex analog signal routing.

With its low on-resistance of typically 0.5 ohms, the ADG751BRMZ-REEL ensures minimal signal distortion and attenuation, providing a high degree of signal integrity. Additionally, the switch features a low on-resistance flatness, which is a critical parameter in many precision analog applications as it ensures consistent performance across the entire analog signal range.

One of the remarkable features of this analog switch is its fast switching times. With a t_ON of 20 ns and a t_OFF of 10 ns, the ADG751BRMZ-REEL is capable of rapid state changes, making it suitable for applications requiring high-speed signal processing. This speed, combined with a low charge injection of 2 pC, minimizes the impact on the signal and reduces transient effects, which is essential for maintaining the fidelity of the analog signal.

The ADG751BRMZ-REEL also offers enhanced durability with an extended temperature range, operating reliably from -40°C to +125°C. This makes it a robust choice for demanding industrial environments where temperature extremes can be a concern.

Finally, the ADG751BRMZ-REEL is designed with a standard 10-lead MSOP (Mini Small Outline Package) footprint, which is compatible with standard PCB manufacturing processes. This compact package size is beneficial for space-constrained applications without compromising on performance.

In summary, the ADG751BRMZ-REEL from Analog Devices Inc. is a versatile, high-speed CMOS analog switch that offers excellent performance for a wide array of applications where signal integrity, speed, and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess