EN
  • EN
  • DE

ADG751ARTZ-REEL7

Part No ADG751ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPST
Number of Channels 1
Max On Resistance 18 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 300MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 008887-ADG751ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG751ARTZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG751ARTZ-REEL7

The ADG751ARTZ-REEL7 is a high-performance CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular component is part of the ADG751 series, which is renowned for its low on-resistance and low power consumption, making it an ideal choice for a wide range of applications that require efficient power usage and high-speed signal switching.

Encased in a compact SOT-23-6 package, the ADG751ARTZ-REEL7 is designed to operate over a wide power supply range of ±2.7 V to ±5.5 V, which provides the flexibility needed for various circuit designs. The switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. This feature ensures that the device is versatile and can be used in many different types of analog signal paths.

The switch possesses a low on-resistance of typically 0.5 ohms, which is particularly beneficial in applications where high linearity and low distortion are critical. Additionally, the ADG751ARTZ-REEL7 boasts a fast switching speed, with tON of 0.25 µs and tOFF of 0.15 µs, enhancing its suitability for applications that require rapid signal routing.

One of the key advantages of this analog switch is its low power consumption, drawing less than 1 µW when powered by a ±5 V supply. This feature makes it an excellent choice for portable and battery-powered devices where power efficiency is paramount. Furthermore, the ADG751ARTZ-REEL7 offers a high off isolation of -45 dB at 1 MHz, ensuring that signals are well-contained when the switch is in the off state, thus preventing crosstalk between channels.

The ADG751ARTZ-REEL7 is delivered in tape and reel form, making it suitable for automated assembly processes, and is specified over the extended industrial temperature range of -40°C to +125°C. This temperature range, combined with the robust packaging, ensures that the device can be used in harsh environments and across various industrial applications.

In summary, the ADG751ARTZ-REEL7 from Analog Devices Inc. is a versatile, high-performance analog switch that offers low on-resistance, low power consumption, and fast switching speeds, suitable for a multitude of applications such as data acquisition systems, communication systems, and portable electronics.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess