Analog Devices Inc. ADG749BKS-REEL7
The ADG749BKS-REEL7 is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of the ADG749 series, which is renowned for its reliability and efficiency in various applications, including data acquisition systems, communication systems, and medical equipment.
Key Features
- Low On-Resistance: The switch features a low on-resistance (<0.5 ohms typical), which minimizes signal distortion and ensures excellent signal integrity.
- Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for use in both portable and stationary applications.
- High-Speed Switching: Fast switching speeds (tON and tOFF of 20 ns typical) allow for efficient data transmission, which is crucial for high-speed data acquisition and communication systems.
- Low Power Consumption: With its CMOS construction, the ADG749BKS-REEL7 boasts low power dissipation, which is essential for battery-powered devices.
- Wide Operating Temperature Range: The device can operate over an extended temperature range (-40°C to +125°C), ensuring reliability in harsh environments.
Package and Availability
The ADG749BKS-REEL7 comes in a compact SC70-6 package, which is ideal for space-constrained applications. The "REEL7" suffix indicates that this product is available in a 7-inch reel, suitable for automated manufacturing processes, ensuring a steady supply for mass production.
Applications
- Data Acquisition Systems
- Sample-and-Hold Circuits
- Communication Systems
- Audio and Video Switching
- Medical Equipment
- Relay Replacement
The ADG749BKS-REEL7 is an excellent choice for designers looking for a high-quality, reliable analog switch that offers both high performance and ease of integration into a wide range of electronic systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that incorporating the ADG749BKS-REEL7 into your design is a seamless and straightforward process.