EN
  • EN
  • DE

ADG738BRUZ

Part No ADG738BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 20ns, 10ns (Typ)
-3db Bandwidth 65MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 85pF
Max Leakage Current (IS off) 100pA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008883-ADG738BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG738BRUZ CAD Model

Description

Product Overview: ADG738BRUZ by Analog Devices Inc.

The ADG738BRUZ is a state-of-the-art CMOS analog multiplexer from Analog Devices Inc., known for its high-performance integrated circuits. This device is a part of the ADG73x series and is a multiplexer (MUX) that offers eight single channels. It is designed to provide high efficiency and reliability for a broad range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG738BRUZ boasts a low on-resistance (< 4.5 Ω typical), which minimizes signal attenuation and ensures excellent signal fidelity.
  • Single-Supply Operation: This MUX operates from a single 1.8 V to 5.5 V supply, making it versatile for various applications and compatible with modern low-voltage systems.
  • Low Power Consumption: With its CMOS construction, the device consumes minimal power, which is ideal for power-sensitive applications.
  • 3 V/5 V Logic-Compatible Inputs: Inputs are compatible with both 3 V and 5 V logic levels, allowing for easy integration into mixed-voltage systems.
  • Dual-Mode Interface: It features a serial interface and a parallel interface, providing flexibility in control.
  • High Bandwidth: The device offers a high bandwidth, ensuring that it can handle high-speed signals without significant distortion.

Applications

The ADG738BRUZ is engineered for multiplexing in a variety of systems. Its applications include:

  • Automated Test Equipment (ATE)
  • Battery-powered Systems
  • Data Acquisition Systems
  • Audio and Video Routing
  • Communication Systems
  • Medical Diagnostics

Package and Quality

The device is offered in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The package is RoHS compliant, ensuring adherence to environmental standards. Analog Devices Inc. is committed to high-quality standards, and the ADG738BRUZ is no exception, with rigorous testing and quality assurance processes in place.

In summary, the ADG738BRUZ from Analog Devices Inc. is a versatile, high-performance analog multiplexer that brings efficiency and precision to a wide array of electronic systems. Its robust feature set and flexible design make it an excellent choice for designers looking to optimize their signal routing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6035 $59.8455
27+ $4.3065 $116.2755
42+ $4.1580 $174.6360
60+ $3.8611 $231.6660
78+ $3.7126 $289.5828
98+ $3.5641 $349.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess