EN
  • EN
  • DE

ADG712BRZ-REEL

Part No ADG712BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 41635-ADG712BRZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG712BRZ-REEL CAD Model

Description

The ADG712BRZ-REEL is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this switch is designed for use in a wide range of applications including communication systems, data acquisition, and audio/video signal routing.

Key Features

  • Low On Resistance: The ADG712BRZ-REEL features a low on resistance (Ron) typically around 4 ohms, which minimizes signal attenuation and power loss, ensuring high signal integrity.
  • Single Supply Operation: This switch operates from a single supply voltage range of +1.8V to +5.5V, making it compatible with a variety of logic families and simplifying power management.
  • Low Power Consumption: With a typical power consumption of less than 0.01µW, the ADG712BRZ-REEL is ideal for power-sensitive applications.
  • Fast Switching Times: It offers fast switching times (tON and tOFF) of typically 0.4µs and 0.2µs, respectively, which allows for high-speed signal processing.
  • Wide Operating Temperature Range: The device can operate over an extended industrial temperature range of -40°C to +85°C, enabling reliable performance in harsh environments.

Applications

The versatility of the ADG712BRZ-REEL makes it suitable for a broad range of applications, including:

  • Audio and Video Signal Routing
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Sample-and-Hold Systems
  • Battery-Powered Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADG712BRZ-REEL comes in a compact 16-lead SOIC package and is part of the REEL product series, which ensures it is available in tape and reel packaging for automated assembly processes. This switch not only meets rigorous industry standards but also undergoes stringent quality control measures to ensure optimal performance and durability.

Ordering Information

For ordering, the ADG712BRZ-REEL is available in bulk quantities and ready for immediate shipment. Customers looking to incorporate this high-quality switch into their designs can source it directly from Analog Devices Inc. or through authorized distributors. The REEL packaging format ensures compatibility with high-volume production environments, making the ADG712BRZ-REEL a convenient and reliable choice for both prototyping and mass production.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3354 $58.3850
53+ $2.1853 $115.8209
83+ $2.1102 $175.1466
118+ $1.9589 $231.1502
154+ $1.8838 $290.1052
192+ $1.8087 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess