Introducing the ADG712BR CMOS Analog Multiplexer from Analog Devices Inc.
The ADG712BR is a high-performance CMOS analog multiplexer, expertly designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of ADI's Precision Switches and Multiplexers product line, which is renowned for its reliability and cutting-edge performance.
The ADG712BR is a monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This functionality makes it an excellent choice for a variety of applications, including data acquisition systems, communication systems, and relay replacements. Its versatility allows for the routing of analog signals to different destinations or for the selection of multiple signal sources.
Key Features of the ADG712BR:
- Low On Resistance: Typically just 4 ohms, providing efficient signal transmission with minimal signal loss.
- Single Supply Operation: Ranging from +3 V to +5 V, which allows for easy integration into a variety of circuit designs.
- Low Power Dissipation: The ADG712BR conserves power with its ultra-low power consumption, making it ideal for battery-powered and portable applications.
- Fast Switching Times: t<sub>ON of 30 ns and t<sub>OFF of 20 ns, enabling rapid signal switching for high-speed data processing.
- Dual Supply Operation: ±2.7 V to ±5.5 V, offering additional flexibility for systems that require a bipolar supply.
- High Accuracy: Ensures precise signal routing with minimal error, a critical feature for precision applications.
- ESD Protection: Over 2000 V of electrostatic discharge protection for increased robustness and reliability.
With its wide operating temperature range of -40°C to +85°C, the ADG712BR is suited for use in harsh environments, ensuring consistent performance regardless of the conditions. The compact 16-lead TSSOP (Thin Shrink Small Outline Package) makes it a space-saving solution, perfect for designs where board space is at a premium.
Whether you are designing a complex data acquisition system or a simple signal routing application, the ADG712BR from Analog Devices Inc. provides the performance and reliability needed to achieve a high-quality design. With its impressive array of features and the backing of ADI's reputation, this analog multiplexer stands out as a top choice for engineers and designers around the globe.