EN
  • EN
  • DE

ADG708BRUZ

Part No ADG708BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin TSSOP Tube / IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 14ns, 8ns (Typ)
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 85pF
Max Leakage Current (IS off) 10pA (Typ)
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 090147-ADG708BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG708
Introduction Date February 04, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG708BRUZ CAD Model

Description

Product Overview: ADG708BRUZ by Analog Devices Inc.

The ADG708BRUZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This multiplexer is part of the ADG708 series, which is renowned for its precision and reliability in switching analog signals in various applications, including data acquisition systems, communication systems, and medical equipment.

The ADG708BRUZ offers eight single channels and comes in a TSSOP-16 package, providing a compact solution for designs where space is at a premium. With a wide operating voltage range from 1.8V to 5.5V, this device is versatile and can be used in both low-voltage and standard-voltage systems. This feature makes it an excellent choice for battery-powered and portable devices.

One of the key advantages of the ADG708BRUZ is its low power consumption, which helps to extend battery life in portable applications. Additionally, the device boasts low on-resistance and on-resistance flatness, ensuring minimal signal distortion and consistent performance across the full analog input range. The on-resistance is typically less than 4 ohms, which is beneficial for applications requiring low insertion loss.

With a fast transition time and a break-before-make switching action, the ADG708BRUZ ensures that signal integrity is maintained during the switching process. This is crucial for applications that require precise and accurate signal routing. The device also features an inherent low charge injection, which minimizes the impact on the signal during the transition, thus preserving the quality of the analog signal.

The ADG708BRUZ is controlled via a 3-wire serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes it easy to integrate into a variety of digital systems without the need for complex interfacing or additional components.

In summary, the ADG708BRUZ from Analog Devices Inc. is a highly reliable and efficient solution for analog signal multiplexing needs. Its low power consumption, wide voltage range, and robust performance make it an ideal choice for a multitude of applications where precision and compact design are required.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1107 $50.6568
58+ $1.7319 $100.4502
90+ $1.6777 $150.9930
124+ $1.6236 $201.3264
160+ $1.5695 $251.1200
214+ $1.4071 $301.1194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess