Product Overview: ADG702BRTZ-REELT
The ADG702BRTZ-REELT is a high-performance CMOS single-pole single-throw (SPST) switch from Analog Devices Inc., known for their precision engineering and reliability in the semiconductor industry. This component is part of the REELT series, which indicates that it is provided in tape and reel packaging suitable for automated assembly processes, enhancing manufacturing efficiency and consistency.
Key Features
- Low On-Resistance: The ADG702BRTZ-REELT boasts an exceptionally low on-resistance, typically around 0.4 ohms, which ensures minimal signal distortion and power loss when the switch is in the closed (on) position.
- Single Supply Operation: This device operates from a single 1.8V to 5.5V power supply, making it versatile and suitable for a wide range of applications, including battery-powered devices.
- Low Power Consumption: The switch's CMOS construction ensures minimal power consumption, with a typical power consumption of less than 0.01 µW, which is ideal for power-sensitive applications.
- Fast Switching: Fast switching times (tON and tOFF) are characteristic of the ADG702BRTZ-REELT, providing efficient signal control without significant delays.
- High Current Handling: The device can handle continuous current up to ±200 mA, allowing it to be used in applications with higher current requirements.
- Extended Temperature Range: With an operational temperature range from -40°C to +125°C, it is designed to function reliably in both industrial and automotive environments.
Applications
The ADG702BRTZ-REELT is suitable for a variety of applications that require precise and reliable switching. It is commonly used in:
- Data acquisition systems
- Communication systems
- Audio and video signal routing
- Relay replacement
- Power routing
- Battery-powered systems
- Sample and hold circuits
- Automotive and industrial electronics
Quality and Reliability
Analog Devices Inc. ensures that their products meet the highest standards of quality and reliability. The ADG702BRTZ-REELT is rigorously tested and certified, ensuring that it meets the stringent requirements for industrial and automotive-grade components. The tape and reel packaging also facilitates secure and damage-free delivery, further enhancing the product's reliability for manufacturers.
For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.