EN
  • EN
  • DE

ADG661BRUZ

Part No ADG661BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / Circuit IC Switch 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG661
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860041-ADG661BRUZ
Ultra Librarian 3D Model Ultra Librarian ADG661BRUZ CAD Model

Description

Product Overview: ADG661BRUZ

The ADG661BRUZ is a high-performance analog switch developed by Analog Devices Inc., a company renowned for its expertise in precision engineering and innovation in semiconductor technology. This device is part of a series of monolithic CMOS SPST (single pole, single throw) switches, designed to deliver exceptional signal integrity with minimal distortion and power consumption.

Key Features

  • Low On-Resistance: The ADG661BRUZ boasts a low on-resistance (typically around 0.5 ohms), which ensures minimal voltage drop across the switch when it is in the closed (on) state, preserving signal quality and reducing power loss.
  • Single-Supply Operation: Operating efficiently on a single supply voltage ranging from +1.8V to +5.5V, this switch is versatile and can be easily integrated into a variety of systems without the need for dual supplies.
  • Fast Switching Times: With fast switching times (tON and tOFF) in the nanosecond range, the ADG661BRUZ is ideal for applications that require high-speed operation and quick response times.
  • Low Power Consumption: The device features low power dissipation, which is a critical attribute for battery-powered and energy-sensitive applications.
  • High Bandwidth: The switch offers a high bandwidth, which allows it to pass high-frequency signals with minimal distortion, making it suitable for audio, video, and data applications.

Applications

The ADG661BRUZ is a versatile component suitable for various applications, including:

  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Sample-and-hold circuits
  • Battery-powered devices
  • Relay replacements

Package and Quality

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix "RUZ," which is ideal for space-constrained applications. It is also RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance consistency across various environmental conditions.

In summary, the ADG661BRUZ from Analog Devices Inc. is a highly reliable and efficient analog switch that offers low on-resistance, fast switching times, and low power consumption, making it an excellent choice for designers looking to optimize their signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9979 $59.9790
24+ $4.9215 $118.1160
37+ $4.7678 $176.4086
51+ $4.6131 $235.2681
65+ $4.4595 $289.8675
87+ $3.9986 $347.8782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess