EN
  • EN
  • DE

ADG659YCPZ-REEL7

Part No ADG659YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4:1 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (4x4)
Family Name ADG659
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG659YCPZ-REEL7CT, ADG659YCPZ-REEL7DKR, ADG659YCPZ-REEL7TR, ADG659YCPZ-REEL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910389-ADG659YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG659YCPZ-REEL7 CAD Model

Description

ADG659YCPZ-REEL7 by Analog Devices Inc.

The ADG659YCPZ-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., a leading manufacturer known for its precision engineering and innovative design in the field of semiconductor technology. This particular product is designed to offer exceptional signal routing capabilities for a variety of applications, including data acquisition systems, communication devices, and industrial process controls.

Key Features:

  • Single 8:1 Multiplexer Configuration: The ADG659YCPZ-REEL7 offers a single 8-to-1 channel multiplexing option, allowing for efficient selection and routing of eight different analog signals through one output.
  • Low On-Resistance: With a low on-resistance (RON), this multiplexer ensures minimal signal attenuation and distortion, providing a high-fidelity pathway for analog signals.
  • Low Crosstalk and Off Isolation: The device is engineered to minimize signal interference, ensuring that each channel remains isolated when not in use, and crosstalk between channels is kept to a minimum.
  • Single Supply Operation: It operates on a single power supply ranging from +3 V to +5 V, making it versatile for use in various circuit designs and simplifying power management.
  • TTL/CMOS Compatible: The logic control inputs are compatible with standard TTL and CMOS levels, ensuring easy integration into digital systems without the need for additional level shifting.
  • Low Power Consumption: Designed for power-sensitive applications, the ADG659YCPZ-REEL7 boasts low power dissipation, which contributes to energy efficiency in the end application.
  • Surface-Mount Package: The product comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications and is compatible with modern PCB assembly processes.
  • RoHS Compliant: In line with environmental standards, this device is RoHS compliant, making it suitable for use in applications where regulations restrict the use of hazardous substances.

Applications:

The ADG659YCPZ-REEL7 is ideal for multiplexing in sample-and-hold circuits, data acquisition systems, battery-powered instruments, audio and video signal routing, and various other analog signal management applications where high performance and reliability are essential.

With its robust design and flexible features, the ADG659YCPZ-REEL7 from Analog Devices Inc. stands out as a top choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5299 $57.1794
13+ $7.8194 $101.6522
20+ $7.5751 $151.5020
28+ $7.3307 $205.2596
36+ $7.0864 $255.1104
48+ $6.3533 $304.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess