EN
  • EN
  • DE

ADG636YRU

Part No ADG636YRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 pC Charge Injection, 100 pA Leakage CMOS 5 V/+5 V/+3 V Dual SPDT Switch | IC SWITCH DUAL SPDT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 115Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Supply Voltage , Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 135ns, 80ns
-3db Bandwidth 610MHz
Charge Injection -1.2pC
Channel Capacitance (CS(off), CD(off)) 5pF, 8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -65dB at 10MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ADG636
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140365-ADG636YRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG636YRU CAD Model

Description

The ADG636YRU from Analog Devices Inc. is a high-performance analog multiplexer that combines low charge injection with high switching speeds and low on resistance, making it an ideal choice for precision data acquisition systems, battery-powered instruments, and sample-and-hold applications.

Key Features

  • Dual 4:1 Multiplexer Configuration: The device features two independent 4-channel multiplexers, providing flexibility in signal routing for complex analog signals.
  • Low On Resistance: The ADG636YRU boasts a low on resistance (typically 4 ohms), which remains flat over the full analog signal range, ensuring minimal signal distortion and power loss.
  • Low Charge Injection: With its low charge injection design, the ADG636YRU minimizes the impact on the signal during the switching process, preserving signal integrity and reducing glitch occurrences.
  • High Switching Speed: The device offers fast transition times, with t<sub>ON and t<sub>OFF typically in the nanosecond range, making it suitable for high-speed applications.
  • Single or Dual Supply Operation: It operates from a single 3 V to 8 V supply or a dual ±3 V to ±8 V supply, providing versatility in different circuit environments.
  • TTL/CMOS Compatible: Control inputs are compatible with standard TTL and CMOS levels, which simplifies the interface with digital circuitry.
  • Low Power Consumption: The ADG636YRU is optimized for low power consumption, an essential feature for battery-operated devices.
  • Package: It is available in a space-saving TSSOP package, which is suitable for high-density mounting and saves board space.

Applications

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Sample-and-Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems

The ADG636YRU from Analog Devices Inc. represents a blend of high performance, reliability, and versatility, making it a go-to choice for engineers and designers looking for a multiplexer that can handle precise and demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,366 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess