EN
  • EN
  • DE

ADSP-21487KSWZ-2B

Part No ADSP-21487KSWZ-2B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor / DSP Floating-Point 32bit/64bit 300MHz 176-Pin LQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173502-ADSP-21487KSWZ-2B
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21487
Introduction Date August 26, 2009
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADSP-21487KSWZ-2B CAD Model

Description

The ADSP-21487KSWZ-2B is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This processor is part of the SHARC family, which is well-known for its exceptional computational power and efficiency in handling complex signal processing tasks. The device is specifically designed to cater to the needs of applications requiring high precision and throughput for audio, video, and control processing.

Key Features:

  • Processing Power: The ADSP-21487 features a 32-bit super Harvard architecture that can execute up to 450 MHz, providing a peak performance of 1.8 gigaflops. This makes it ideal for high-speed signal processing applications.
  • Memory: It comes with 5Mbits of on-chip RAM, which is partitioned between various blocks to optimize data throughput and system performance.
  • Peripheral Set: The device includes a rich set of peripherals such as SPI, UART, two synchronous serial ports, and an 8-channel DMA controller, which facilitates easy interfacing with external devices and efficient data management.
  • Power Efficiency: The ADSP-21487KSWZ-2B is designed with power efficiency in mind, featuring flexible power-down options to minimize power consumption during idle times.
  • Integration: This DSP integrates seamlessly with the CrossCore® Software Development tools, which include compilers, debuggers, and emulators to streamline the development process.

Applications:

The ADSP-21487KSWZ-2B is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Home theater systems
  • Automotive audio and infotainment
  • Digital mixing consoles
  • Industrial control systems
  • Medical imaging systems

This product from Analog Devices Inc. delivers robust performance, making it a reliable choice for designers and engineers looking to develop advanced digital signal processing systems with a high degree of precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess