EN
  • EN
  • DE

ADG609BRU-REEL7

Part No ADG609BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 30OHM 16TSSOP / 2 Circuit IC Switch 4:1 30Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 30Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm (Max)
Voltage - Supply, Single (V+) 3.3V ~ 5V
Voltage - Supply, Dual (V±) ±5V
Switch Time (Ton, Toff) (Max) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 20pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG609
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910378-ADG609BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG609BRU-REEL7 CAD Model

Description

The ADG609BRU-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is part of their extensive range of switch and multiplexer products designed for signal routing in various applications.

Key Features

  • Low On Resistance: The ADG609BRU-REEL7 features a low on resistance (RON) typically around 35 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single or Dual Supply Operation: It can operate from a single supply of +3 V to +30 V or a dual supply of ±3 V to ±15 V, providing design flexibility for different system requirements.
  • Low Power Dissipation: This multiplexer boasts a low power dissipation, making it ideal for power-sensitive applications.
  • High Switching Speed: Fast transition times of tON and tOFF in the nanosecond range enable rapid signal switching, suitable for high-speed data acquisition systems and communication devices.
  • Break-Before-Make Switching: The device ensures break-before-make switching, which prevents momentary shorting when switching between channels.

Applications

The ADG609BRU-REEL7 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Relay replacement

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number ADG609BRU-REEL7, and is provided in tape and reel packaging for automated assembly processes. Analog Devices Inc. is known for their commitment to high-quality products, and the ADG609BRU-REEL7 is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its low on resistance, versatility in supply voltage, and fast switching capabilities, the ADG609BRU-REEL7 from Analog Devices Inc. stands out as a reliable choice for designers looking to incorporate an efficient and flexible analog multiplexer into their systems. Its broad application range and commitment to quality make it a valuable component in any electronic equipment requiring precise signal routing.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess