EN
  • EN
  • DE

ADG608BRUZ

Part No ADG608BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Single Supply Voltage (V+) 3.3 V to 5 V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 077482-ADG608BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG608BRUZ CAD Model

Description

Product Overview: ADG608BRUZ from Analog Devices Inc.

The ADG608BRUZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is part of the ADG608 series, known for its precision and reliability in routing analog signals in numerous electronic applications.

Key Features

  • Wide Operating Voltage Range: The ADG608BRUZ operates efficiently across a wide range of supply voltages from ±2.7 V to ±5.5 V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: With a design focused on energy efficiency, this device ensures minimal power usage, which is crucial for battery-powered and energy-sensitive applications.
  • High Throughput: The multiplexer boasts a fast switching time, which translates to high-speed operation, allowing for rapid signal routing without significant delays.
  • Low On Resistance: The low on-resistance feature of this multiplexer ensures minimal signal distortion, providing a high degree of signal integrity.
  • Break-Before-Make Switching: This functionality prevents momentary shorting of channels during switching, which is essential for the protection of the analog signals being routed.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Automatic test equipment
  • Medical instrumentation

Product Specifications

The ADG608BRUZ is available in a TSSOP package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. The device features eight single-ended channels with a 4-channel differential configuration, offering flexibility in connection schemes. Additionally, it is characterized by its enhanced electrostatic discharge (ESD) protection, ensuring robustness in environments prone to static discharge.

With its precise and durable design, the ADG608BRUZ from Analog Devices Inc. stands out as an excellent choice for designers looking to implement a reliable analog multiplexing solution in their electronic systems.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0341 $55.1705
12+ $9.0537 $108.6444
18+ $8.7707 $157.8726
24+ $8.4878 $203.7072
31+ $8.2049 $254.3519
41+ $7.3561 $301.6001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess