EN
  • EN
  • DE

ADG602BRMZ

Part No ADG602BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low on resistance, 2.5 OHM maximum | IC SWITCH SPST 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 2.5Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Supply Voltage , Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 75ns
-3db Bandwidth 180MHz
Charge Injection 250pC
Channel Capacitance (CS(off), CD(off)) 50pF, 50pF
Current - Leakage (IS(off)) (Maximum) 250pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG602
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140339-ADG602BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG602BRMZ CAD Model

Description

Analog Devices Inc.'s ADG602BRMZ: Precision CMOS Switch

The ADG602BRMZ is a cutting-edge CMOS switch developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADG602 series and is designed to deliver exceptional performance with low power consumption, making it an ideal component for a vast array of electronic applications.

Encased in a compact 8-lead MSOP (Mini Small Outline Package), the ADG602BRMZ offers a dual single-pole, single-throw (SPST) switch configuration. This design makes the device a perfect fit for applications where space is at a premium and high-density board layouts are required. The switch operates with a single supply voltage ranging from +2.7V to +5.5V, providing designers with flexibility in various power environments.

A notable feature of the ADG602BRMZ is its low on-resistance (typically just 0.8 ohms), which ensures minimal signal distortion and power loss across the switch. This low on-resistance is matched with a flatness of merely 0.1 ohms over the entire signal range, which is crucial for maintaining signal integrity in precision applications.

The device also boasts a fast switching speed, with a tON of 20 ns and a tOFF of 10 ns, enabling rapid signal routing that is essential for high-speed data acquisition systems and communication devices. Additionally, the ADG602BRMZ exhibits low charge injection, further preserving the quality of the transmitted signals.

Beyond its electrical performance, the ADG602BRMZ is designed with latch-up proof construction, ensuring that the device is immune to latch-up over the entire signal range and beyond. This robustness enhances the reliability of the switch, making it suitable for critical applications that cannot tolerate unexpected operational failures.

With its combination of low power consumption, high-speed operation, and precision signal handling, the ADG602BRMZ from Analog Devices Inc. is a superior choice for engineers looking to optimize their designs in areas such as data acquisition, communication systems, test equipment, and portable devices.

For detailed technical specifications, application guides, and support resources, interested parties are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,083 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess