EN
  • EN
  • DE

ADG5436FBCPZ-RL7

Part No ADG5436FBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name ADG5436
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG5436FBCPZ-RL7TR, ADG5436FBCPZ-RL7DKR, ADG5436FBCPZ-RL7CT, ADG5436FBCPZ-RL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910374-ADG5436FBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5436FBCPZ-RL7 CAD Model

Description

Product Overview: ADG5436FBCPZ-RL7

The ADG5436FBCPZ-RL7 is a high-performance, dual SPDT (Single Pole Double Throw) switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust component is designed for use in a variety of applications, making it a versatile choice for designers looking to integrate a reliable switch into their electronic systems.

Key Features

  • Wide Voltage Range: The device operates over a wide single/dual supply range of ±9 V to ±22 V or 9 V to 44 V, providing flexibility for different circuit designs.
  • Low On Resistance: With a low on resistance of typically 4.5 Ω, this switch ensures minimal signal distortion and power loss, making it suitable for high-performance applications.
  • High Current Carrying Capability: The ADG5436FBCPZ-RL7 can handle continuous current up to ±400 mA, accommodating a broad range of signal types.
  • Enhanced ESD Protection: It features electrostatic discharge (ESD) protection up to 2 kV, safeguarding the device against unexpected voltage spikes.
  • Latch-Up Proof: The switch is designed to be immune to latch-up, offering additional reliability under extreme conditions.
  • Overvoltage Protection: Inputs and outputs can tolerate permanent overvoltage up to 55 V, providing robustness and durability.

Applications

The ADG5436FBCPZ-RL7 is ideal for a wide range of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Battery Powered Systems
  • Sample and Hold Circuits

Package and Quality

The switch comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) with a part number suffix of RL7, indicating the product is offered in a 7-inch reel. This packaging is suitable for automated assembly processes, reducing manufacturing time and costs. Analog Devices Inc. ensures high-quality standards, and the ADG5436FBCPZ-RL7 is no exception, meeting rigorous performance criteria across various temperature ranges and operational conditions.

In summary, the ADG5436FBCPZ-RL7 by Analog Devices Inc. stands out as a reliable and efficient choice for system designers who require a high-performance dual SPDT switch with advanced protection features and a flexible operating range.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5136 $55.0272
5+ $22.5753 $112.8765
7+ $21.8698 $153.0886
10+ $21.1643 $211.6430
13+ $20.4589 $265.9657
17+ $18.3424 $311.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess