The ADG5413FBRUZ-RL7 is a robust, high-performance analog switch from Analog Devices Inc., designed to deliver superior signal integrity and reliability for a broad range of applications. This component is part of the ADG5413 series, which is known for its high electrostatic discharge (ESD) protection and extended signal range capabilities.
Key Features
- Quad SPST Switch Configuration: The device features four single-pole single-throw (SPST) switches, providing flexibility for various signal routing needs.
- Advanced ESD Protection: Withstands high ESD events, ensuring robustness and longevity in harsh electrical environments.
- Latch-Up Proof: The switch is designed to be immune to latch-up, which is critical for applications that require high reliability.
- Wide Operating Voltage Range: The ADG5413F operates efficiently across a broad range of supply voltages, accommodating various system requirements.
- Low On-Resistance: The low on-resistance of the switch minimizes signal distortion and power loss, enhancing overall system performance.
- Break-Before-Make Switching: This feature prevents momentary short circuits when switching between signals, protecting sensitive components.
Applications
The ADG5413FBRUZ-RL7 is suitable for a wide array of applications that require high precision and reliability, including but not limited to:
- Data acquisition systems
- Instrumentation
- Communication systems
- Relay replacements
- Battery-powered systems
Product Specifications
| Parameter |
Value |
| Package |
TSSOP-16 |
| Temperature Range |
-40°C to +125°C |
| On-Resistance (Max) |
4.5 Ω |
| Supply Voltage Range |
±5 V to ±22 V, 10 V to 44 V |
| On-Time (Typ) |
30 ns |
| Off-Time (Typ) |
20 ns |
The ADG5413FBRUZ-RL7 by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, durable, and precise components for sophisticated electronic systems.