EN
  • EN
  • DE

ADG5412FTRUZ-EP

Part No ADG5412FTRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 11 OHM 16TSSOP / 4 Circuit IC Switch 1:1 11.5Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 8V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 500ns, 515ns
-3db Bandwidth 270MHz
Charge Injection -640pC
Channel Capacitance (CS(off), CD(off)) 12pF, 11pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG5412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADG5412FTRUZ-EP,2156-ADG5412FTRUZ-EP,-2735-ADG5412FTRUZ-EP,ADG5412FTRUZ-EP-ND,ANAANAADG5412FTRUZ-EP
Standard Package 1
Win Source Part Number 1030311-ADG5412FTRUZ-EP
Ultra Librarian 3D Model Ultra Librarian ADG5412FTRUZ-EP CAD Model

Description

Analog Devices Inc.'s ADG5412FTRUZ-EP: A High-Performance Analog Switch

The ADG5412FTRUZ-EP, manufactured by Analog Devices Inc., is a robust, fault-protected analog switch designed to meet the rigorous demands of high-performance industrial and communication applications. This device is part of Analog Devices' Enhanced Product (EP) line, which guarantees operation under extended temperature ranges and ensures reliability in harsh environments.

Key Features

  • Enhanced Fault Protection: The ADG5412FTRUZ-EP can tolerate continuous voltage faults up to ±55 V, which significantly enhances the protection for sensitive components downstream.
  • Extended Temperature Range: This switch operates effectively within a temperature range of -40°C to +125°C, making it suitable for extreme conditions.
  • Low On Resistance: With a typical on resistance of just 4.5 Ω, the switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity.
  • High Current Carrying Capability: The device can handle a continuous current of up to ±160 mA, which is ideal for driving heavy loads.
  • Single Supply Operation: The ADG5412FTRUZ-EP is designed to operate from a single 12 V to 48 V supply, providing flexibility in various power environments.

Applications

The ADG5412FTRUZ-EP is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Avionics

Package and Quality

The device comes in a compact TSSOP package, which is space-saving and ideal for densely packed PCBs. Analog Devices Inc. ensures that the ADG5412FTRUZ-EP meets stringent quality standards, with each unit undergoing rigorous testing to certify its performance and reliability.

In summary, the ADG5412FTRUZ-EP from Analog Devices Inc. stands out as a high-quality, fault-protected analog switch that offers durability, precision, and versatility for advanced electronic systems. Its comprehensive set of features and robust design make it an excellent choice for engineers looking for reliable switching solutions in extreme conditions.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4283 $64.2849
7+ $17.5823 $123.0761
11+ $17.0328 $187.3608
15+ $16.4834 $247.2510
19+ $15.9339 $302.7441
25+ $14.2855 $357.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess