EN
  • EN
  • DE

ADG5298HFRZ

Part No ADG5298HFRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8:1 16FLATPACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -55°C ~ 210°C (TA)
Mounting Surface Mount
Package 16-CFlatpack
Case / Package 16-CFlatPack
Family Name ADG5298
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910369-ADG5298HFRZ
Ultra Librarian 3D Model Ultra Librarian ADG5298HFRZ CAD Model

Description

Overview of ADG5298HFRZ from Analog Devices Inc.

The ADG5298HFRZ is a high-performance, octal SPDT (single pole double throw) switch fabricated by Analog Devices Inc., a leader in the field of high-precision electronic components. This advanced switch is designed to deliver exceptional signal integrity with low on-resistance and on-resistance flatness, making it an ideal choice for a wide range of applications including data acquisition systems, communication systems, and relay replacements.

Key Features

  • Multiple Switch Configurations: The device offers eight independently controllable SPDT switches, providing excellent design flexibility for complex circuit designs.
  • Low On-Resistance: With a typical on-resistance of just 0.75 ohms, the ADG5298HFRZ ensures minimal signal attenuation and power loss, enhancing overall system efficiency.
  • On-Resistance Flatness: The flat on-resistance over the full signal range ensures consistent performance and signal fidelity, which is crucial for precision applications.
  • 3.3 V to 5.5 V Single Supply Operation: Its ability to operate on a single supply voltage range makes it suitable for use in both portable and fixed equipment.
  • Overvoltage Protection: The switch inputs can tolerate sustained overvoltage events up to ±55 V, providing robust protection against unexpected voltage spikes.
  • Extended Temperature Range: The device is rated for operation over the extended industrial temperature range of −40°C to +125°C, ensuring reliability in harsh environments.
  • Surface-Mount Package: Housed in a compact, surface-mount LFCSP package, the ADG5298HFRZ is designed for space-constrained applications.

Applications

The versatility of the ADG5298HFRZ makes it suitable for a diverse array of applications. It is widely used in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Sample Hold Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement

Conclusion

The ADG5298HFRZ from Analog Devices Inc. is a robust, high-performance switch that offers the reliability and flexibility needed for critical applications. With its low on-resistance, overvoltage protection, and wide operating temperature range, it stands out as a superior choice for designers looking to optimize their system performance and ensure signal integrity.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess