EN
  • EN
  • DE

ADG5248FBRUZ

Part No ADG5248FBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description User Defined Fault Protection and Detection, 0.8 pC QINJ, 8-1/Dual 4-1 Multiplexers | IC MULTIPLEXER 8X1 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 335Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Supply Voltage , Single (V+) 8V ~ 44V
Supply Voltage , Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Maximum) 245ns, 135ns
-3db Bandwidth 200MHz
Charge Injection -1.2pC
Channel Capacitance (CS(off), CD(off)) 4pF, 13pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -75dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number ADG5248
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1140310-ADG5248FBRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5248FBRUZ CAD Model

Description

Analog Devices Inc. ADG5248FBRUZ Overview

The ADG5248FBRUZ is a high-performance, 4-channel analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness in a variety of applications. This component is part of the iCMOS® modular product line, which combines high voltage CMOS and bipolar technologies to provide an optimal solution for mixed-signal processing.

Key Features

  • Fault Protection: Up to ±55 V at the source and drain pins during power-off condition.
  • Overvoltage Protection: Up to ±55 V in powered operation on the source and drain pins without damage.
  • Continuous Current Rating: Each channel can handle continuous current of up to 30 mA.
  • Low On Resistance: Flatness and matching characteristics for precision signal handling.
  • Power Supply: A single 12 V to 30 V supply or dual ±15 V supply.
  • Latch-Up Proof: Built with Analog Devices, Inc., proprietary technology, providing a latch-up immune operation.

Applications

The ADG5248FBRUZ is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Automated test equipment
  • Data acquisition systems
  • Instrumentation
  • Process control
  • Avionics
  • Relay replacement
  • Audio and video routing

Product Specifications

The ADG5248FBRUZ operates within a temperature range of -40°C to +125°C, making it reliable for use in harsh environments. The component is housed in a compact TSSOP-16 package, allowing for efficient use of board space.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG5248FBRUZ is no exception. Each device is rigorously tested to ensure it meets the high standards expected by customers, making it a trusted choice for critical and demanding applications.

For more detailed technical specifications, application notes, and support tools, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4887 $68.9774
4+ $28.2985 $113.1940
6+ $27.4141 $164.4846
8+ $26.5298 $212.2384
10+ $25.6455 $256.4550
14+ $22.9925 $321.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess