EN
  • EN
  • DE

ADG5236BCPZ-RL7

Part No ADG5236BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 160 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 190ns, 180ns
-3db Bandwidth 266MHz
Charge Injection -0.6pC
Channel Capacitance(CS off, CD off) 2.5pF, 12pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 077477-ADG5236BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5236BCPZ-RL7 CAD Model

Description

Product Overview: ADG5236BCPZ-RL7

The ADG5236BCPZ-RL7 is a high-performance, monolithic industrial multiplexer from Analog Devices Inc. This component is designed to deliver exceptional signal integrity and robustness for a wide range of applications. Its primary function is to route multiple analog or digital signals through a single channel, which makes it an essential part of many electronic systems, including data acquisition, communication systems, and automated test equipment.

Key Features

  • High Voltage Tolerance: The ADG5236BCPZ-RL7 can handle extended signal ranges, which is ideal for industrial environments where higher voltage levels are common.
  • Dual Channel Configuration: This device contains two independent 4:1 multiplexers, offering flexibility in signal routing for complex circuit designs.
  • Low On Resistance: The low on resistance ensures minimal signal distortion and voltage drop across the switch, which is crucial for maintaining signal integrity.
  • 3.3 V to 5 V Single Supply Operation: It is compatible with most common supply voltages used in electronic circuits, simplifying power supply design.
  • Overvoltage Protection: Inputs and outputs are protected against overvoltage conditions, enhancing the durability and longevity of the device.
  • Latch-Up Immunity: The multiplexer is designed to be immune to latch-up, ensuring stable operation in the presence of transient conditions.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Communication Systems
  • Audio and Video Signal Routing

Package and Quality

The ADG5236BCPZ-RL7 comes in a compact, lead-free, 24-lead LFCSP (4x4 mm) package, which is suitable for space-constrained applications. The package is RoHS compliant, ensuring adherence to the latest environmental standards. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, providing reliable performance in even the most demanding conditions.

Whether you are designing a sophisticated industrial system or a simple signal routing solution, the ADG5236BCPZ-RL7 offers the performance, durability, and flexibility needed to meet your requirements.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess