EN
  • EN
  • DE

ADG5234BRUZ

Part No ADG5234BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 200ns, 95ns
-3db Bandwidth 370MHz
Charge Injection 0.7pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1140307-ADG5234BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADG5234
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG5234BRUZ CAD Model

Description

Analog Devices Inc. ADG5234BRUZ High-Voltage Latch-Up Proof Quad SPDT Switch

The ADG5234BRUZ is a robust, high-performance quad single-pole double-throw (SPDT) switch from Analog Devices Inc., crafted for precision applications that demand high-voltage handling and robust latch-up protection. This switch is a versatile component suitable for a wide range of applications, including data acquisition systems, industrial automation, and medical equipment where signal integrity and reliability are paramount.

Encased in a TSSOP-20 package, the ADG5234BRUZ is designed with a latch-up proof feature that ensures the device can withstand up to 100 mA of continuous current without damage, making it an excellent choice for harsh electrical environments. This switch operates over a broad dual supply voltage range of ±9 V to ±22 V, or a single supply range of 9 V to 44 V, providing flexibility in various power supply scenarios.

One of the key features of the ADG5234BRUZ is its low on-resistance, typically at 4.5 Ω, which ensures minimal signal distortion and power loss when the switch is in the closed state. Additionally, the device offers low charge injection and low on-resistance flatness, which are critical for maintaining signal fidelity, especially in analog signal switching applications.

The ADG5234BRUZ also boasts a fast switching time, with turn-on and turn-off times typically around 60 ns and 30 ns, respectively, providing users with swift and responsive control over their signal paths. Moreover, the switch exhibits excellent off-isolation and crosstalk performance, which minimizes unwanted signal coupling between channels, further preserving signal integrity.

For added convenience, the ADG5234BRUZ comes with an enhanced ESD (Electrostatic Discharge) protection system, safeguarding the device against the damaging effects of static electricity. This feature is particularly important in environments where ESD events are common and can potentially compromise the functionality of electronic components.

With its robust design, high voltage capabilities, and performance-oriented features, the ADG5234BRUZ from Analog Devices Inc. stands out as a reliable and efficient solution for designers looking to optimize their high-voltage switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8435 $54.2175
12+ $8.8973 $106.7676
18+ $8.6192 $155.1456
24+ $8.3412 $200.1888
32+ $8.0631 $258.0192
42+ $7.2290 $303.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess