EN
  • EN
  • DE

ADG5233BRUZ

Part No ADG5233BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage Latch-Up Proof | IC SWITCH ANALOG 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 200ns, 95ns
-3db Bandwidth 370MHz
Charge Injection 0.7pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG5233
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140306-ADG5233BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5233BRUZ CAD Model

Description

ADG5233BRUZ by Analog Devices Inc.

The ADG5233BRUZ is a robust, high-performance analog multiplexer from Analog Devices Inc., designed for precision signal routing in complex electronic systems. This component is part of a family of monolithic CMOS analog ICs, providing superior reliability and functionality for a wide range of applications.

Key Features

  • Triple Single Pole Double Throw (SPDT) Configuration: The device features three independently controllable SPDT switches, enabling flexible signal routing options.
  • Low On Resistance: The ADG5233BRUZ boasts a low on resistance typically around 4.5 ohms, which ensures minimal signal attenuation and distortion during switching.
  • Wide Operating Voltage Range: This multiplexer operates across a broad voltage range from ±5 V to ±22 V or a single 10 V to 44 V supply, accommodating various application requirements.
  • Low Power Consumption: With its CMOS construction, it offers low power dissipation, making it suitable for power-sensitive designs.
  • High ESD Protection: The device is equipped with enhanced electrostatic discharge (ESD) protection, withstanding up to 2 kV Human Body Model (HBM), which ensures robustness in harsh environments.
  • Latch-Up Proof: The ADG5233BRUZ is designed to be immune to latch-up, providing additional security against overvoltage conditions.

Applications

The versatility of the ADG5233BRUZ makes it an ideal choice for various applications, including:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video routing
  • Industrial automation
  • Test equipment and instrumentation

Package and Quality

The ADG5233BRUZ comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The product adheres to Analog Devices' stringent quality standards, ensuring high performance and dependability across its operational lifespan.

For engineers and designers seeking a reliable multiplexer with excellent signal integrity, the ADG5233BRUZ from Analog Devices Inc. offers a compelling solution with its robust design and advanced technical specifications.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7217 $52.3302
14+ $7.1563 $100.1882
22+ $6.9327 $152.5194
30+ $6.7090 $201.2700
39+ $6.4854 $252.9306
52+ $5.8145 $302.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess