EN
  • EN
  • DE

ADG5233BCPZ-RL7

Part No ADG5233BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT TRIPLE 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 200ns, 95ns
-3db Bandwidth 370MHz
Charge Injection 0.7pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767863-ADG5233BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5233
Introduction Date March 30, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5233BCPZ-RL7 CAD Model

Description

Product Overview: ADG5233BCPZ-RL7

The ADG5233BCPZ-RL7 is a high-performance, monolithic IC from Analog Devices Inc., designed to offer robust signal switching solutions for a diverse array of applications. This product is part of the Analog Devices' range of high-quality switch and multiplexer devices that are renowned for their reliability and precision.

Key Features

  • Triple Single-Pole Double-Throw (SPDT) Switch: The device integrates three independently controllable SPDT switches, providing versatility for routing signals in complex circuits.
  • Low On-Resistance: With a low on-resistance, this switch ensures minimal signal distortion and power loss, making it ideal for high-performance systems.
  • Single Supply Operation: The ADG5233BCPZ-RL7 operates from a single 3.3 V to ±5 V power supply, simplifying power management in mixed-voltage systems.
  • Wide Operating Temperature Range: Functioning effectively across a temperature range of -40°C to +125°C, this device is suitable for demanding environments and industrial applications.
  • Enhanced ESD Protection: The switch comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.

Applications

The versatility of the ADG5233BCPZ-RL7 makes it an excellent choice for a wide variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Automatic test equipment
  • Relay replacement

Package and Quality

The device is packaged in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which is designed to occupy minimal space on the printed circuit board (PCB) while offering excellent thermal performance. The ADG5233BCPZ-RL7 is also available in a tape and reel format denoted by the suffix -RL7, which facilitates efficient handling and placement during high-volume manufacturing processes.

Analog Devices Inc. is committed to maintaining high standards of quality and reliability. The ADG5233BCPZ-RL7 is a testament to this commitment, meeting stringent industry specifications and undergoing rigorous testing to ensure optimal performance in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9068 $55.6272
9+ $11.4107 $102.6963
14+ $11.0542 $154.7588
19+ $10.6976 $203.2544
25+ $10.3410 $258.5250
33+ $9.2712 $305.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess