EN
  • EN
  • DE

ADG5212BRUZ-RL7

Part No ADG5212BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin TSSOP T/R / High Voltage Latch-Up Proof, Quad SPST Switches 0.07 pC charge injection | IC SWITCH SPST QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 195ns, 165ns
-3db Bandwidth 460MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 4.8pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -105dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG5212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140304-ADG5212BRUZ-RL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG5212
Introduction Date April 29, 2011
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG5212BRUZ-RL7 CAD Model

Description

Analog Devices Inc. ADG5212BRUZ-RL7 High-Performance Analog Switch

The ADG5212BRUZ-RL7 is a cutting-edge analog switch product from Analog Devices Inc., a renowned name in the field of high-performance integrated circuits. This particular component is part of the ADG5212 series, which is designed to offer superior signal integrity and operational efficiency for a wide range of applications.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG5212BRUZ-RL7 ensures low power dissipation while maintaining excellent analog performance. The switch is characterized by its high electrostatic discharge (ESD) protection levels, making it robust and reliable in harsh electrical environments.

One of the defining features of the ADG5212BRUZ-RL7 is its four independently controllable single-pole, double-throw (SPDT) switches. This configuration provides the flexibility needed for complex signal routing in sophisticated electronic systems. The device operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from 10.8 V to 33 V, catering to a broad spectrum of power requirements.

The ADG5212BRUZ-RL7 boasts a low on-resistance of typically 10 Ω, which remains flat over the full signal range, ensuring minimal signal distortion and high linearity. Additionally, the switch exhibits low charge injection and low capacitance, further enhancing its signal fidelity.

With its wide operating temperature range of -40°C to +125°C, the ADG5212BRUZ-RL7 is suitable for use in both commercial and industrial environments. Its small TSSOP (Thin Shrink Small Outline Package) footprint allows for compact PCB (Printed Circuit Board) layouts, making it an excellent choice for space-constrained applications.

Applications for the ADG5212BRUZ-RL7 include data acquisition systems, communication systems, relay replacements, and audio and video signal routing. Its reliability and performance make it an ideal solution for designers seeking a high-quality switch that can handle both precision analog signals and digital signals with ease.

Overall, the ADG5212BRUZ-RL7 from Analog Devices Inc. represents a blend of innovative technology, robust design, and versatility, making it a valuable component for a diverse range of electronic products and systems.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1674 $50.1718
18+ $5.8810 $105.8580
27+ $5.6972 $153.8244
37+ $5.5134 $203.9958
47+ $5.3296 $250.4912
63+ $4.7783 $301.0329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess