Product Overview: ADG513BR by Analog Devices Inc.
The ADG513BR is a high-performance analog multiplexer from Analog Devices Inc., designed for precision signal routing applications. This CMOS device features a triple single-pole/double-throw (SPDT) switch configuration, providing users with an efficient solution for routing analog and digital signals in their electronic systems.
Key Features
-
Low On-Resistance: The ADG513BR boasts a low on-resistance (typically 35 ohms), which minimizes signal attenuation and ensures high-quality signal transmission.
-
Single Supply Operation: This device operates from a single power supply ranging from +10 V to +30 V or a dual supply of ±5 V to ±15 V, providing flexibility in various circuit designs.
-
Low Power Consumption: With its CMOS construction, the ADG513BR consumes minimal power, making it ideal for power-sensitive applications.
-
Bidirectional Signal Flow: Signals can flow in both directions through the switch, allowing for versatile routing options.
-
Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, protecting sensitive components.
-
High Off Isolation: The device provides excellent isolation between switched-off channels, reducing signal crosstalk.
-
ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device during handling and operation.
Applications
The ADG513BR is suitable for a wide range of applications, including but not limited to:
- Data acquisition systems
- Communication systems
- Audio and video signal routing
- Test equipment and instrumentation
- Relay replacement
- Battery-powered systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG513BR is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability across a wide range of operating conditions.