EN
  • EN
  • DE

ADG509FBN

Part No ADG509FBN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4/8 Channel Fault-Protected Analog Multiplexers / Analog Multiplexer Single 4:1 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 172795-ADG509FBN
Popularity Medium
Supply and Demand Status Limited
Family Name ADG509F
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADG509FBN CAD Model

Description

Analog Devices Inc. ADG509FBN: Precision CMOS Analog Multiplexer

The ADG509FBN is a high-performance analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This device is a part of the company's extensive range of switches and multiplexers, designed to provide efficient channel selection for analog signals in various electronic systems.

The ADG509FBN is a monolithic CMOS device comprising four single-channel multiplexers with a common output. It operates as a four-to-one differential analog switch that allows users to select any one of four differential inputs to a common differential output. This functionality is particularly useful in applications requiring high-speed data acquisition, test equipment, and process control, where precision and reliability are paramount.

Key features of the ADG509FBN include:

  • Low On Resistance: The switch's low on resistance (RON) ensures minimal signal attenuation and distortion, providing high signal integrity.
  • Low Crosstalk and Off Isolation: These characteristics are essential for applications where multiple signals need to be processed simultaneously without interference.
  • Single 15 V or Dual ±15 V Supply Operation: This voltage range allows for flexibility in various system architectures and ensures compatibility with a wide range of analog signals.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for the protection of sensitive circuitry and the prevention of erroneous signals.
  • TTL/CMOS Compatible: The device's control inputs are compatible with standard TTL and CMOS levels, making it easy to interface with digital logic components.

The ADG509FBN is offered in a 16-lead DIP (dual in-line package) which is ideal for through-hole mounting, providing robust mechanical stability and ease of integration into various electronic systems. With its exceptional performance and reliability, the ADG509FBN is an excellent choice for designers who require a high-quality analog multiplexer for their precision applications.

Whether you're designing data acquisition systems, communication equipment, or process control interfaces, the ADG509FBN from Analog Devices Inc. is a versatile component that can enhance the performance and efficiency of your analog signal routing.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8980 $65.3880
13+ $8.9420 $116.2460
20+ $8.6627 $173.2540
28+ $8.3831 $234.7268
36+ $8.1037 $291.7332
48+ $7.2654 $348.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess