EN
  • EN
  • DE

ADG508FBRW

Part No ADG508FBRW
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC / Circuit IC Switch 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG508F
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557587-ADG508FBRW
Ultra Librarian 3D Model Ultra Librarian ADG508FBRW CAD Model

Description

Analog Devices Inc. ADG508FBRW Product Overview

The ADG508FBRW is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular product stands out for its robust design and precision, making it an excellent choice for a wide range of applications, including data acquisition systems, communication systems, and test equipment.

Key Features

  • Channel Configuration: The ADG508FBRW features an 8-channel multiplexer configuration, enabling it to effectively route one of eight inputs to a common output channel. This flexibility allows for efficient data management and signal routing within complex systems.
  • Low On Resistance: With a typical on resistance of just 35 ohms, the device ensures minimal signal attenuation, which is crucial for maintaining signal integrity in precision applications.
  • Single/Dual Supply Operation: This multiplexer can operate from a single 10.8V to 16.5V supply or from dual supplies of ±10.8V to ±16.5V, providing versatility in various system designs.
  • Break-Before-Make Switching: The ADG508FBRW incorporates break-before-make switching action, which prevents momentary shorting when switching channels, thereby protecting sensitive circuitry and reducing noise.
  • Enhanced ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.
  • IC Package: It is packaged in a 16-pin wide-body SOIC (Small Outline Integrated Circuit), which is suitable for surface mounting and space-saving on printed circuit boards (PCBs).

Applications

The ADG508FBRW is designed for use in various high-performance applications where reliable signal routing is essential. Its robust design and precision make it suitable for:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video switching
  • Automatic test equipment

With its combination of features, the ADG508FBRW from Analog Devices Inc. is a versatile and reliable component that can enhance the performance and efficiency of electronic systems across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7163 $58.8652
9+ $12.0750 $108.6750
13+ $11.6976 $152.0688
18+ $11.3203 $203.7654
23+ $10.9429 $251.6867
31+ $9.8109 $304.1379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,129 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess