EN
  • EN
  • DE

ADG507AKRZ-REEL7

Part No ADG507AKRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Number of Circuits 2
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±10.8 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 22pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 767854-ADG507AKRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG507A
Introduction Date February 04, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG507AKRZ-REEL7 CAD Model

Description

The ADG507AKRZ-REEL7 is a high-performance CMOS analog multiplexer, brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This multiplexer is part of the REEL7 packaging series, offering a tape and reel packaging option that is suitable for automated assembly processes, making it ideal for large-scale manufacturing. The device is designed with cutting-edge technology to ensure reliability and efficiency in a wide range of applications, including data acquisition systems, communication systems, and industrial automation.

Featuring a 16-channel configuration, the ADG507AKRZ-REEL7 allows for multiple input signals to be routed to a single output, simplifying the design of complex signal routing systems. With a single-ended design, this multiplexer can handle a variety of signal types, including analog and digital signals, making it extremely versatile. The device operates on a dual power supply ranging from ±10.8 V to ±16.5 V or a single supply from +10.8 V to +33 V, providing flexibility in system power design.

The ADG507AKRZ-REEL7 boasts low on-resistance and low charge injection, which minimizes signal distortion and ensures high signal integrity. The on-resistance profile is very flat over the full analog input range, which means that the signal quality is consistent regardless of the voltage level. Additionally, the device has low power dissipation, contributing to energy efficiency in the systems where it is implemented.

With its enhanced ESD (Electrostatic Discharge) protection, the ADG507AKRZ-REEL7 is robust and can withstand harsh environments, making it suitable for industrial applications where reliability is paramount. The multiplexer is also TTL and CMOS compatible, ensuring easy integration with digital logic components.

Overall, the ADG507AKRZ-REEL7 from Analog Devices Inc. is a high-quality, versatile analog multiplexer that offers excellent performance, durability, and ease of use. Whether you're designing a sophisticated data acquisition system or looking to streamline your signal routing in a communication network, this device is engineered to meet your needs with precision and reliability.

Please note that specifications and applications mentioned are subject to change by the manufacturer, and it's always recommended to consult the datasheet for the most current information.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess