EN
  • EN
  • DE

ADG507AKNZ

Part No ADG507AKNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 2
Max On Resistance 300 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Single Supply Voltage (V+) 10.8 V to 16.5 V
Dual Supply Voltage(V±) ±10.8 V to 16.5 V
Max Switch Time (Ton,Toff) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance(CS off, CD off) 5pF, 22pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 138478-ADG507AKNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG507AKNZ CAD Model

Description

Analog Devices Inc. ADG507AKNZ

The ADG507AKNZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., an industry leader in the design and manufacturing of high-quality integrated circuits. This particular component is part of the ADG507A series, which is known for its precision and reliability in routing multiple analog signals to a single output. The ADG507AKNZ is tailored for applications that require accurate and efficient control of multiple analog inputs, such as data acquisition systems, test equipment, and communication systems.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG507AKNZ boasts a low power dissipation, reducing the thermal footprint and energy consumption of the systems it integrates with. This multiplexer operates with dual power supplies ranging from ±10.8 V to ±16.5 V or a single supply from 10.8 V to 16.5 V, offering flexibility in various application designs.

The ADG507AKNZ features an 8-channel configuration, allowing it to manage eight different analog inputs. It exhibits a low on resistance (typically 80 ohms) and a fast switching action, which ensures minimal signal distortion and swift response times. The device also includes a break-before-make switching mechanism, which prevents momentary short circuits during channel transitions, thereby protecting the integrity of the signals and the connected components.

Designed with a 28-pin PDIP (Plastic Dual In-line Package), the ADG507AKNZ is easy to integrate into printed circuit boards, and its robust packaging ensures durability across various environmental conditions. Its enhanced ESD (Electrostatic Discharge) protection further safeguards the device against unexpected electrical spikes, making it a reliable choice for sensitive applications.

With its precise signal handling and robust design, the ADG507AKNZ from Analog Devices Inc. is a versatile and dependable solution for system designers looking to optimize their analog signal routing with minimal signal loss and maximum efficiency.

For detailed specifications, application notes, and implementation guidance, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess