EN
  • EN
  • DE

ADG506ABQ

Part No ADG506ABQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 300 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Single Supply Voltage (V+) 10.8 V to 16.5 V
Dual Supply Voltage(V±) ±10.8 V to 16.5 V
Max Switch Time (Ton,Toff) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance(CS off, CD off) 5pF, 44pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-CDIP
Win Source Part Number 077466-ADG506ABQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG506ABQ CAD Model

Description

The ADG506ABQ is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device comes in a robust 28-lead CERDIP package, designed to offer exceptional durability and reliability for a wide array of applications. The ADG506ABQ is part of the ADG506 series, which is known for its precision in switching and routing analog signals in numerous electronic systems.

Key Features

  • Multiple Channels: The ADG506ABQ features 16 single-ended channels, providing ample flexibility for complex signal management.
  • Low On Resistance: This device boasts a low on resistance (typically 80 ohms), which minimizes signal attenuation and ensures high-quality signal transmission.
  • High Off Isolation: With high off isolation, the ADG506ABQ prevents signal leakage between channels, maintaining signal integrity and reducing cross-talk.
  • Single 15 V or Dual ±15 V Supply: The device can operate on either a single 15 V power supply or dual ±15 V supplies, making it versatile for various power environments.
  • Break-Before-Make Switching: This feature ensures that one channel is disconnected before another connects, eliminating the possibility of momentary shorting when switching between channels.

Applications

The ADG506ABQ is suitable for a broad range of applications including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching
  • Process control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG506ABQ is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. With the ADG506ABQ, engineers and designers can trust in a reliable, high-quality solution for their analog multiplexing needs.

Ordering Information

To order the ADG506ABQ or to obtain more information about this analog multiplexer, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you reference the exact part number ADG506ABQ to receive the product that matches these specifications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess