EN
  • EN
  • DE

ADG453BNZ

Part No ADG453BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 12V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 37pF, 37pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767850-ADG453BNZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADG453
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG453BNZ CAD Model

Description

Analog Devices Inc. ADG453BNZ - High-Performance Analog Switch

The ADG453BNZ is a precision monolithic analog switch from Analog Devices Inc., designed to deliver high performance in a variety of signal switching applications. This component is part of a family of switches that offers low on resistance and fast switching times, making it an excellent choice for precision analog signal routing.

Constructed with Analog Devices' advanced silicon-oxide-nitride-oxide-silicon (SIONOS) process, the ADG453BNZ provides an exceptional signal integrity with an on-resistance profile that remains consistent over the full analog signal range and supply voltages. This characteristic ensures minimal signal distortion and preserves the fidelity of the transmitted signal, making it an ideal fit for high-frequency and audio applications.

Featuring a quad single-pole single-throw (SPST) configuration, the ADG453BNZ consists of four independently selectable switches, which makes it versatile for multiplexing and demultiplexing analog signals, or for routing signals to different parts of a circuit without the need for mechanical relays. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies.

The ADG453BNZ operates from a single supply range of ±15 V or dual supplies of up to ±15 V, providing designers with flexibility in various supply environments. It also boasts a low power consumption, contributing to the energy efficiency of the overall system design.

Additional features of the ADG453BNZ include:

  • Fast transition times, with a typical tON of 175 ns and tOFF of 145 ns, ensuring swift signal switching.
  • Low charge injection, minimizing signal corruption during switching events.
  • High electrostatic discharge (ESD) tolerance, enhancing the robustness of the device in harsh environments.

The ADG453BNZ is available in a 16-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into existing designs. Its reliability and performance make it a preferred choice for applications such as test equipment, communication systems, data acquisition systems, and audio signal routing.

With its combination of low on-resistance, fast switching, and high signal integrity, the ADG453BNZ from Analog Devices Inc. stands out as a superior choice for designers looking for a high-quality analog switch for their electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess