EN
  • EN
  • DE

ADG432BR

Part No ADG432BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 24Ohm
Channel-to-Channel Matching (ΔRon) 1.2Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 90ns, 60ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG432
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140228-ADG432BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG432BR CAD Model

Description

Analog Devices Inc. ADG432BR Product Overview

The ADG432BR from Analog Devices Inc. is a high-performance, precision monolithic CMOS analog switch. Designed for use in a wide array of applications, this switch is ideal for those that require low on-resistance, fast switching times, and low power consumption. The ADG432BR is part of a series of switches that have been engineered to provide high accuracy and reliability in the most demanding of environments.

Key Features and Benefits

  • Low On-Resistance: The ADG432BR boasts an exceptionally low on-resistance (RON), typically around 35 ohms, which minimizes signal attenuation and ensures excellent linearity and low insertion loss.
  • Single-Supply Operation: It operates from a single 12 V to 30 V supply or a dual ±15 V supply, offering flexibility in design for various application requirements.
  • Low Power Consumption: With its CMOS construction, this analog switch features a significantly low power dissipation, making it suitable for power-sensitive applications.
  • Fast Switching Times: The ADG432BR provides quick transition times with a tON of 175 ns and a tOFF of 145 ns, enabling efficient switching performance for high-speed signal processing.
  • High Precision: Analog Devices' commitment to precision is evident in the ADG432BR, which offers excellent signal integrity with very low charge injection and minimal switch capacitance.
  • Wide Operating Temperature Range: This device can operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Multiple Switch Configurations: The ADG432BR is a quad SPST switch, providing flexibility in routing and signal management within a circuit.

Applications

Thanks to its robust feature set, the ADG432BR can be used in a variety of applications, such as:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Sample-Hold Systems
  • Battery-Powered Systems

Whether you're designing for industrial, communication, or data systems, the ADG432BR from Analog Devices Inc. offers a reliable and efficient solution for your analog switching needs. Its combination of performance, power efficiency, and versatility makes it a top choice for engineers and designers looking to enhance their system's signal integrity and operational efficiency.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2294 $50.6058
17+ $5.9319 $100.8423
27+ $5.7465 $155.1555
36+ $5.5611 $200.1996
47+ $5.3758 $252.6626
63+ $4.8196 $303.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess