EN
  • EN
  • DE

ADG426BRS-REEL

Part No ADG426BRS-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Circuits 1
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 133504-ADG426BRS-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG426BRS-REEL CAD Model

Description

The ADG426BRS-REEL from Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer. This precision device is part of a series of digitally controlled analog switches which have been designed with a particular focus on improving system accuracy, minimizing errors, and enhancing signal integrity in various applications.

Key Features

  • Wide Voltage Range: The ADG426BRS-REEL operates on a dual ±15 V supply, or a single 12 V to 30 V supply, providing designers with flexibility in various circuit configurations.
  • Low Power Consumption: Its CMOS construction ensures low power dissipation, making it an ideal choice for power-sensitive applications.
  • High Throughput: The device boasts a fast switching action, which facilitates high-speed operation and quick response times in critical signal-routing applications.
  • Dual 16-Channel Configuration: This multiplexer can route one of 16 inputs to a common output, or two separate 8-channel multiplexers can be operated independently, providing versatility in signal management.
  • Low Crosstalk and Charge Injection: The ADG426BRS-REEL exhibits low crosstalk between channels and minimal charge injection, preserving signal fidelity and reducing noise in the system.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device against unforeseen electrical spikes and improving reliability.

Applications

The ADG426BRS-REEL is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • ATE (Automated Test Equipment)
  • Relay replacement
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality. The ADG426BRS-REEL is available in a surface-mount package and is provided in tape and reel form to facilitate efficient manufacturing processes. This product is designed to meet the stringent requirements of industrial and commercial markets, ensuring performance and reliability even in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2142 $72.4284
4+ $29.7143 $118.8572
6+ $28.7857 $172.7142
8+ $27.8571 $222.8568
10+ $26.9286 $269.2860
13+ $24.1428 $313.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess