EN
  • EN
  • DE

ADG419SRMZ-EP-RL7

Part No ADG419SRMZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SINGLE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADG419
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG419SRMZ-EP-RL7DKR, ADG419SRMZ-EP-RL7TR, ADG419SRMZ-EP-RL7-ND, ADG419SRMZEPRL7, ADG419SRMZ-EP-RL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910348-ADG419SRMZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian ADG419SRMZ-EP-RL7 CAD Model

Description

Product Overview: ADG419SRMZ-EP-RL7 from Analog Devices Inc.

The ADG419SRMZ-EP-RL7 is a high-performance, precision monolithic analog switch from Analog Devices Inc., designed to cater to a wide range of applications requiring high precision and reliability. This product is a part of the "Enhanced Product" (EP) series, which means it has been specifically designed to meet the stringent requirements of military, aerospace, and other high-reliability industries.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG419SRMZ-EP-RL7 offers an optimal balance of analog performance and digital control flexibility. This analog switch features a single SPDT (Single Pole, Double Throw) configuration, which allows users to select between two different input signals or to route one input signal to two outputs.

Key Specifications:

  • Voltage Range: The device operates from a single supply voltage ranging from ±5 V to ±15 V or a dual supply of ±5 V up to ±15 V, providing the user with flexibility in various supply environments.
  • On-Resistance: Featuring a low on-resistance (typically 4 Ω), this switch ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Enhanced ESD Protection: The ADG419SRMZ-EP-RL7 comes with enhanced Electrostatic Discharge (ESD) protection, ensuring robustness and longevity in harsh environments.
  • Extended Temperature Range: This device is capable of operating over an extended industrial temperature range, making it suitable for use in extreme conditions.
  • Enhanced Product (EP) Features: As an EP product, it includes controlled manufacturing baselines, comprehensive data reports, and ongoing reliability monitoring, which are crucial for mission-critical applications.

Applications:

The ADG419SRMZ-EP-RL7 is versatile and can be used in various high-reliability applications such as:

  • Relay replacement in automated test equipment
  • Data acquisition systems
  • Military and aerospace systems
  • Precision instrumentation
  • Sample hold systems

With its high performance and reliability, the ADG419SRMZ-EP-RL7 is an excellent choice for designers looking for a robust analog switching solution in demanding applications where precision and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess