EN
  • EN
  • DE

ADG419BRMZ-REEL7

Part No ADG419BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-MSOP
Win Source Part Number 008835-ADG419BRMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG419BRMZ-REEL7 CAD Model

Description

Product Overview: ADG419BRMZ-REEL7

The ADG419BRMZ-REEL7 is a high-performance analog switch developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision monolithic switch is part of the ADG419 series and is specifically designed to facilitate accurate and efficient signal routing in various applications.

Featuring a dual SPDT (single pole, double throw) configuration, the ADG419BRMZ-REEL7 offers users the flexibility to direct signals from a common input to two output channels or vice versa. This switch is characterized by its low on-resistance and wide analog signal range, making it an excellent choice for a broad array of applications, including data acquisition systems, communication systems, and test equipment.

One of the key attributes of this product is its low power consumption, which is critical for battery-powered and portable devices. The ADG419BRMZ-REEL7 operates from a single +5 V to ±15 V supply, providing designers with versatility in various supply environments. It also boasts a fast switching action and low charge injection, which minimizes signal distortion during the transition, thereby preserving the integrity of the signal path.

The device is available in a compact MSOP (Mini Small Outline Package) with the 'REEL7' designation indicating that it is provided in a 7-inch reel packaging, suitable for automated assembly processes. This packaging option is ideal for high-volume production, ensuring a streamlined manufacturing workflow.

Key features of the ADG419BRMZ-REEL7 include:

  • Low on-resistance (typically 4 Ω)
  • Single +5 V to ±15 V operation
  • Low power dissipation
  • Fast switching times
  • Low charge injection
  • ESD (Electrostatic Discharge) protection
  • Break-before-make switching action
  • Extended industrial temperature range (-40°C to +85°C)

Overall, the ADG419BRMZ-REEL7 from Analog Devices Inc. is a highly reliable and versatile analog switch that offers excellent performance for a wide range of high-precision analog applications. Its combination of low power, high speed, and robust protection features make it a preferred choice for engineers and designers looking for quality switching solutions.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4255 $53.1060
28+ $3.6312 $101.6736
43+ $3.5177 $151.2611
59+ $3.4042 $200.8478
76+ $3.2908 $250.1008
102+ $2.9503 $300.9306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess