EN
  • EN
  • DE

ADG411BRUZ-REEL7

Part No ADG411BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008828-ADG411BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG411BRUZ-REEL7 CAD Model

Description

Product Overview: ADG411BRUZ-REEL7

The ADG411BRUZ-REEL7 is a high-performance precision monolithic quad SPST (single pole single throw) switch from Analog Devices Inc., designed to deliver exceptional signal integrity in a compact package. This product is part of Analog Devices' extensive range of switch and multiplexer devices, which are known for their reliability and ease of use in a variety of applications.

Key Features

  • Low On Resistance: The ADG411BRUZ-REEL7 features a low on resistance (< 35 Ω), which minimizes signal attenuation and ensures high-quality signal transmission.
  • Low Power Consumption: With a power requirement of just 5 µW max, this device is ideal for power-sensitive applications.
  • Single Supply Operation: It operates from a single 15 V supply or dual ±15 V supplies, providing flexibility in various circuit designs.
  • Fast Switching Times: The device boasts fast transition times with tON of 150 ns and tOFF of 100 ns, enabling efficient signal processing.
  • Enhanced Durability: It has an extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • High ESD Protection: The switch offers excellent electrostatic discharge (ESD) protection, ensuring robust performance in ESD-prone applications.

Applications

The ADG411BRUZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Audio and Video Switching

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG411BRUZ-REEL7 is no exception. It is available in a TSSOP-16 package, ensuring a compact footprint for space-constrained applications. The device is provided in tape and reel form, with the 'REEL7' designation indicating a 7-inch reel packaging, which facilitates automated assembly processes.

Conclusion

With its robust feature set and the reputation of Analog Devices for manufacturing high-quality components, the ADG411BRUZ-REEL7 is an excellent choice for designers looking for a reliable and efficient quad SPST switch. Whether for industrial, communication, or consumer electronics, this component offers a blend of performance, durability, and versatility.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7856 $52.9984
29+ $3.5460 $102.8340
44+ $3.4262 $150.7528
63+ $3.1866 $200.7558
82+ $3.0668 $251.4776
102+ $2.9470 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,585 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess